STMicroelectronics, Inc. Single FETs, MOSFETs STW34NM60N

Description
N-Channel 600V 29A (Tc) 250W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 600V 29A (Tc) 250W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-10975-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10975-5-ND
Single FETs, MOSFETs 497-10975-5-ND
N-Channel 600V 29A (Tc) 250W (Tc) Through Hole TO-247-3

N-Channel 600V 29A (Tc) 250W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 0.092 Ohm 31.5 A MOSFET Transistor
278-STW34NM60N
N-Channel 600 V 0.092 Ohm 31.5 A MOSFET Transistor 278-STW34NM60N
N-channel 600 V, 0.092 Ohm typ., 31.5 A MDmesh II Power MOSFET in TO-247 package Product overview: STW34NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.092 Ohm, 31.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.092 Ohm, 31.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW34NM60N can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.092 Ohm typ., 31.5 A MDmesh II Power MOSFET in TO-247 package Product overview: STW34NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.092 Ohm, 31.5 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.092 Ohm, 31.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW34NM60N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW34NM60N - 087667-STW34NM60N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW34NM60N
087667-STW34NM60N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW34NM60N 087667-STW34NM60N
Manufacturer: STMicroelectronics Win Source Part Number: 087667-STW34NM60N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250W (Tc) Family Name: STW34NM60N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 29A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 80nC @ 10V Max Input Capacitance: 2722pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 105 mOhm @ 14.5A, 10V Alternative Parts (Cross-Reference): IPW60R125CPXK; TK28N65W5; IPW65R110CFDAXK; IPW65R080CFDAXK; Introduction Date: August 05, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 087667-STW34NM60N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 250W (Tc)
Family Name: STW34NM60N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 29A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 80nC @ 10V
Max Input Capacitance: 2722pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 105 mOhm @ 14.5A, 10V
Alternative Parts (Cross-Reference): IPW60R125CPXK; TK28N65W5; IPW65R110CFDAXK; IPW65R080CFDAXK;
Introduction Date: August 05, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 7610323 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610323
MOSFETs 7610323
MOSFET N-Channel 600V 29A TO247

MOSFET N-Channel 600V 29A TO247

Supplier's Site
MOSFETs - 7610323P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610323P
MOSFETs 7610323P
MOSFET N-Channel 600V 29A TO247

MOSFET N-Channel 600V 29A TO247

Supplier's Site
MOSFETs - 1687533 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687533
MOSFETs 1687533
MOSFET N-Channel 600V 29A TO247

MOSFET N-Channel 600V 29A TO247

Supplier's Site
Mosfet Transistor, N Channel, 29 A, 600 V, 0.092 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics - 94T3543 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 29 A, 600 V, 0.092 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics
94T3543
Mosfet Transistor, N Channel, 29 A, 600 V, 0.092 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics 94T3543
MOSFET Transistor, N Channel, 29 A, 600 V, 0.092 ohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 29 A, 600 V, 0.092 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 0.092V Ohm 29A MDmesh II PWR MO

MOSFET N-Ch 600V 0.092V Ohm 29A MDmesh II PWR MO

Buy Now Datasheet
Single FETs, MOSFETs - STW34NM60N - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW34NM60N
Single FETs, MOSFETs STW34NM60N
MOSFET N-CH 600V 29A TO247-3

MOSFET N-CH 600V 29A TO247-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW34NM60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW34NM60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW34NM60N
MOSFET N-CH 600V 29A TO247-3

MOSFET N-CH 600V 29A TO247-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-10975-5-ND 278-STW34NM60N 087667-STW34NM60N 7610323 7610323P 94T3543 STW34NM60N STW34NM60N STW34NM60N
Product Name Single FETs, MOSFETs N-Channel 600 V 0.092 Ohm 31.5 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW34NM60N MOSFETs MOSFETs Mosfet Transistor, N Channel, 29 A, 600 V, 0.092 Ohm, 10 V, 3 V Rohs Compliant Stmicroelectronics MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; To-247 TO-247; TO-247 TO-3 TO-247; TO-247-3 TO-247; TO-247-3
PD 210000 milliwatts 250000 milliwatts 250000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
V(BR)DSS 600 volts 600 volts
Unlock Full Specs
to access all available technical data