STMicroelectronics, Inc. N-Channel 200V 34A MOSFET Transistor STW34NB20

Description
200V 34A N-Channel Power MOSFET TO-247 75mR Product overview: STW34NB20 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW34NB20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
200V 34A N-Channel Power MOSFET TO-247 75mR Product overview: STW34NB20 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW34NB20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 200V 34A MOSFET Transistor
278-STW34NB20
N-Channel 200V 34A MOSFET Transistor 278-STW34NB20
200V 34A N-Channel Power MOSFET TO-247 75mR Product overview: STW34NB20 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW34NB20 can be used for catalog matching and distributor lookup.

200V 34A N-Channel Power MOSFET TO-247 75mR Product overview: STW34NB20 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW34NB20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW34NB20 - 1104042-STW34NB20 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW34NB20
1104042-STW34NB20
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW34NB20 1104042-STW34NB20
Manufacturer: STMicroelectronics Win Source Part Number: 1104042-STW34NB20 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 180W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 34A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 80nC @ 10V Max Input Capacitance: 3300pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 75 mOhm @ 17A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 1104042-STW34NB20
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 180W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 34A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 80nC @ 10V
Max Input Capacitance: 3300pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 75 mOhm @ 17A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Single FETs, MOSFETs - 497-2659-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2659-5-ND
Single FETs, MOSFETs 497-2659-5-ND
N-Channel 200V 34A (Tc) 180W (Tc) Through Hole TO-247-3

N-Channel 200V 34A (Tc) 180W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW34NB20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW34NB20
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW34NB20
MOSFET N-CH 200V 34A TO247-3

MOSFET N-CH 200V 34A TO247-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-STW34NB20 1104042-STW34NB20 497-2659-5-ND STW34NB20
Product Name N-Channel 200V 34A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW34NB20 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 180000 milliwatts 180000 milliwatts
TJ -65 C (-85 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

4 - 6 GHz, 5 Watt, 32 V, 50 Ohm GaN RF Input-Matched Transistor - TGF3020-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 12.7 dB
View Details
4 suppliers
IGBT Modules - 2LS20017E42W36702NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details