STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW34N65M5 STW34N65M5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 042957-STW34N65M5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 28A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 62.5nC @ 10V Max Input Capacitance: 2700pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 110 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 042957-STW34N65M5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 28A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 62.5nC @ 10V Max Input Capacitance: 2700pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 110 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW34N65M5 - 042957-STW34N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW34N65M5
042957-STW34N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW34N65M5 042957-STW34N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 042957-STW34N65M5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 650V Continuous Drain Current at 25°C: 28A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 62.5nC @ 10V Max Input Capacitance: 2700pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 110 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 042957-STW34N65M5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 650V
Continuous Drain Current at 25°C: 28A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 62.5nC @ 10V
Max Input Capacitance: 2700pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 110 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
650V 28A MOSFET Transistor
278-STW34N65M5
650V 28A MOSFET Transistor 278-STW34N65M5
650V 28A N-CH MOSFET TO-247 110mR RdsOn Product overview: STW34N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW34N65M5 can be used for catalog matching and distributor lookup.

650V 28A N-CH MOSFET TO-247 110mR RdsOn Product overview: STW34N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW34N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-13123-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13123-5-ND
Single FETs, MOSFETs 497-13123-5-ND
N-Channel 650V 28A (Tc) 190W (Tc) Through Hole TO-247-3

N-Channel 650V 28A (Tc) 190W (Tc) Through Hole TO-247-3

Buy Now Datasheet
MOSFETs - 7832996 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7832996
MOSFETs 7832996
MOSFET N-Channel 650V 28A TO-247

MOSFET N-Channel 650V 28A TO-247

Supplier's Site
MOSFETs - 7832996P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7832996P
MOSFETs 7832996P
MOSFET N-Channel 650V 28A TO-247

MOSFET N-Channel 650V 28A TO-247

Supplier's Site
MOSFETs - 1687619 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687619
MOSFETs 1687619
MOSFET N-Channel 650V 28A TO-247

MOSFET N-Channel 650V 28A TO-247

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW34N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW34N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW34N65M5
MOSFET N-CH 650V 28A TO247

MOSFET N-CH 650V 28A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 650 V 0.098 Ohm 29 A MDmesh M5

MOSFET N-Ch 650 V 0.098 Ohm 29 A MDmesh M5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 042957-STW34N65M5 278-STW34N65M5 497-13123-5-ND 7832996 7832996P STW34N65M5 STW34N65M5
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW34N65M5 650V 28A MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 650 volts
PD 190000 milliwatts 190000 milliwatts
TJ 150 C (302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data