STMicroelectronics, Inc. Single FETs, MOSFETs STW33N60DM2

Description
N-Channel 600V 24A (Tc) 190W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 600V 24A (Tc) 190W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-16353-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16353-5-ND
Single FETs, MOSFETs 497-16353-5-ND
N-Channel 600V 24A (Tc) 190W (Tc) Through Hole TO-247-3

N-Channel 600V 24A (Tc) 190W (Tc) Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW33N60DM2 - 1262359-STW33N60DM2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW33N60DM2
1262359-STW33N60DM2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW33N60DM2 1262359-STW33N60DM2
Manufacturer: STMicroelectronics Win Source Part Number: 1262359-STW33N60DM2 Series: MDmesh DM2 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 24A (Tc) Family Name: STW33N60DM2 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.st.com Manufacturer Package: TO-247 Channel Type Type: N Drain Source Voltage: 600V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 43nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1870pF @ 100V Vgs (Maximum): ±25V Power Dissipation (Maximum): 190W (Tc) Rds On (Maximum) @ Id, Vgs: 130 mOhm @ 12A, 10V Alternative Parts (Cross-Reference): SPW32N50C3X; SPW32N50C3XK; SPW32N50C3; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1262359-STW33N60DM2
Series: MDmesh DM2
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 24A (Tc)
Family Name: STW33N60DM2
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 43nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1870pF @ 100V
Vgs (Maximum): ±25V
Power Dissipation (Maximum): 190W (Tc)
Rds On (Maximum) @ Id, Vgs: 130 mOhm @ 12A, 10V
Alternative Parts (Cross-Reference): SPW32N50C3X; SPW32N50C3XK; SPW32N50C3;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 0.110 Ohm 24 A MOSFET Transistor
278-STW33N60DM2
N-Channel 600 V 0.110 Ohm 24 A MOSFET Transistor 278-STW33N60DM2
N-channel 600 V, 0.110 Ohm typ., 24 A MDmesh DM2 Power MOSFET in TO-247 package Product overview: STW33N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.110 Ohm, 24 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.110 Ohm, 24 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW33N60DM2 can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.110 Ohm typ., 24 A MDmesh DM2 Power MOSFET in TO-247 package Product overview: STW33N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.110 Ohm, 24 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.110 Ohm, 24 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW33N60DM2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW33N60DM2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW33N60DM2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW33N60DM2
MOSFET N-CH 600V 24A TO247

MOSFET N-CH 600V 24A TO247

Supplier's Site
Mosfet, N-Ch, 600V, 24A, To-247; Transistor Polarity Stmicroelectronics - 79Y9477 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 24A, To-247; Transistor Polarity Stmicroelectronics
79Y9477
Mosfet, N-Ch, 600V, 24A, To-247; Transistor Polarity Stmicroelectronics 79Y9477
MOSFET, N-CH, 600V, 24A, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:24A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.11ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 600V, 24A, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:24A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.11ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power Dissipation RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.110 Ohm typ., 24 A MDmesh DM2 Power MOSFET in TO-247 package

MOSFET N-channel 600 V, 0.110 Ohm typ., 24 A MDmesh DM2 Power MOSFET in TO-247 package

Buy Now Datasheet
Single FETs, MOSFETs - STW33N60DM2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW33N60DM2
Single FETs, MOSFETs STW33N60DM2
MOSFET N-CH 600V 24A TO247

MOSFET N-CH 600V 24A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-16353-5-ND 1262359-STW33N60DM2 278-STW33N60DM2 STW33N60DM2 79Y9477 STW33N60DM2 STW33N60DM2
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW33N60DM2 N-Channel 600 V 0.110 Ohm 24 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 24A, To-247; Transistor Polarity Stmicroelectronics MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3 TO-247; TO-247-3 TO-3; TO-247 TO-247; TO-247-3
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Packing Method Tube; Tube
IDSS 24000 milliamps 24000 milliamps
Unlock Full Specs
to access all available technical data