STMicroelectronics, Inc. Single FETs, MOSFETs STW31N65M5

Description
N-Channel 650V 22A (Tc) 150W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 650V 22A (Tc) 150W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-STW31N65M5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STW31N65M5-ND
Single FETs, MOSFETs 497-STW31N65M5-ND
N-Channel 650V 22A (Tc) 150W (Tc) Through Hole TO-247-3

N-Channel 650V 22A (Tc) 150W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
650V 22A MOSFET Transistor
278-STW31N65M5
650V 22A MOSFET Transistor 278-STW31N65M5
650V 22A N-CH MOSFET TO-247 148mR RdsOn Product overview: STW31N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW31N65M5 can be used for catalog matching and distributor lookup.

650V 22A N-CH MOSFET TO-247 148mR RdsOn Product overview: STW31N65M5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW31N65M5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW31N65M5 - 898518-STW31N65M5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW31N65M5
898518-STW31N65M5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW31N65M5 898518-STW31N65M5
Manufacturer: STMicroelectronics Win Source Part Number: 898518-STW31N65M5 Series: MDmesh™ V Operating Temperature Range: 150°C (TJ) Features: N-Channel 650 V 22A (Tc) 150W (Tc) Through Hole TO-247-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: STW31 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-13122-5, 497-13122-5-ND, -497-13122-5, 497-STW31N65M5

Manufacturer: STMicroelectronics
Win Source Part Number: 898518-STW31N65M5
Series: MDmesh™ V
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 650 V 22A (Tc) 150W (Tc) Through Hole TO-247-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: STW31
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-13122-5, 497-13122-5-ND, -497-13122-5, 497-STW31N65M5

Buy Now Datasheet
Single FETs, MOSFETs - STW31N65M5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW31N65M5
Single FETs, MOSFETs STW31N65M5
MOSFET N-CH 650V 22A TO247

MOSFET N-CH 650V 22A TO247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW31N65M5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW31N65M5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW31N65M5
MOSFET N-CH 650V 22A TO247

MOSFET N-CH 650V 22A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 650 V 0.124 Ohm 22 A MDmesh M5

MOSFET N-Ch 650 V 0.124 Ohm 22 A MDmesh M5

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-STW31N65M5-ND 278-STW31N65M5 898518-STW31N65M5 STW31N65M5 STW31N65M5 STW31N65M5
Product Name Single FETs, MOSFETs 650V 22A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW31N65M5 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-247; TO-247-3
PD 150000 milliwatts 150000 milliwatts
TJ -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers
Single IGBTs - 448-AIKW50N65DH5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details