Manufacturer: STMicroelectronics
Win Source Part Number: 763125-STW30NM60N
Series: MDmesh II
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Part Status: Obsolete(EOL)
Family Name: STW30NM60N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-247-3
Channel Type Type: N
Drain Source Voltage: 600V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 91nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2700pF @ 50V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 190W (Tc)
Rds On (Maximum) @ Id, Vgs: 130 mOhm @ 12.5A, 10V
Alternative Parts (Cross-Reference): TK25N60X5; TK25N60X5,S1F; SiHG120N60E-GE3; ;
Introduction Date: October 23, 2007
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
N-Channel 600V 25A (Tc) 190W (Tc) Through Hole TO-247-3
25A, 600V, 0.13ohm, N-CHANNEL, Si, POWER, MOSFET, TO-247AC, ROHS COMPLIANT, TO-247, 3 PIN Product overview: STW30NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25A, 600V, 0.13ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25A, 600V, 0.13ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW30NM60N can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 25A TO247-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 763125-STW30NM60N | 497-8457-5-ND | 278-STW30NM60N | STW30NM60N |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW30NM60N | Single FETs, MOSFETs | N-Channel 25A 600V 0.13ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 190000 milliwatts | 190000 milliwatts |