STMicroelectronics, Inc. N-Channel 800 V 0.15 Ohm 24 A MOSFET Transistor STW30N80K5

Description
N-channel 800 V, 0.15 Ohm typ., 24 A MDmesh K5 Power MOSFET in a TO-247 package Product overview: STW30N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 0.15 Ohm, 24 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 0.15 Ohm, 24 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW30N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 800 V, 0.15 Ohm typ., 24 A MDmesh K5 Power MOSFET in a TO-247 package Product overview: STW30N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 0.15 Ohm, 24 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 0.15 Ohm, 24 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW30N80K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 800 V 0.15 Ohm 24 A MOSFET Transistor
278-STW30N80K5
N-Channel 800 V 0.15 Ohm 24 A MOSFET Transistor 278-STW30N80K5
N-channel 800 V, 0.15 Ohm typ., 24 A MDmesh K5 Power MOSFET in a TO-247 package Product overview: STW30N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 0.15 Ohm, 24 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 0.15 Ohm, 24 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW30N80K5 can be used for catalog matching and distributor lookup.

N-channel 800 V, 0.15 Ohm typ., 24 A MDmesh K5 Power MOSFET in a TO-247 package Product overview: STW30N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 0.15 Ohm, 24 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 0.15 Ohm, 24 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW30N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278086-STW30N80K5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278086-STW30N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278086-STW30N80K5
Win Source Part Number: 1278086-STW30N80K5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ K5 Package: Tube Standard Package: 600 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 24A (Tc) Rds On (Max) @ Id, Vgs: 180mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 5V @ 100µA Power Dissipation (Max): 250W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Gate Charge (Qg) (Max) @ Vgs: 43 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1530 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STW30N80K5,497-17900 Base Product Number: STW30 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278086-STW30N80K5
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ K5
Package: Tube
Standard Package: 600
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 24A (Tc)
Rds On (Max) @ Id, Vgs: 180mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 5V @ 100µA
Power Dissipation (Max): 250W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Gate Charge (Qg) (Max) @ Vgs: 43 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1530 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: STW30N80K5,497-17900
Base Product Number: STW30
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 497-17900-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17900-ND
Single FETs, MOSFETs 497-17900-ND
N-Channel 800V 24A (Tc) 250W (Tc) Through Hole TO-247-3

N-Channel 800V 24A (Tc) 250W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 800 V, 0.15 Ohm typ., 24 A MDmesh K5 Power MOSFET in a TO-247 package

MOSFET N-channel 800 V, 0.15 Ohm typ., 24 A MDmesh K5 Power MOSFET in a TO-247 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW30N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW30N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW30N80K5
MOSFET N-CH 800V 24A TO247-3

MOSFET N-CH 800V 24A TO247-3

Supplier's Site
Mosfet, N-Ch, 800V, 24A, 150Deg C, 250W Rohs Compliant Stmicroelectronics - 69AH2888 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 24A, 150Deg C, 250W Rohs Compliant Stmicroelectronics
69AH2888
Mosfet, N-Ch, 800V, 24A, 150Deg C, 250W Rohs Compliant Stmicroelectronics 69AH2888
MOSFET, N-CH, 800V, 24A, 150DEG C, 250W ROHS COMPLIANT: YES

MOSFET, N-CH, 800V, 24A, 150DEG C, 250W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - STW30N80K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW30N80K5
Single FETs, MOSFETs STW30N80K5
MOSFET N-CH 800V 24A TO247-3

MOSFET N-CH 800V 24A TO247-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STW30N80K5 1278086-STW30N80K5 497-17900-ND STW30N80K5 STW30N80K5 69AH2888 STW30N80K5
Product Name N-Channel 800 V 0.15 Ohm 24 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 800V, 24A, 150Deg C, 250W Rohs Compliant Stmicroelectronics Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; SOT3 TO-247; TO-247-3 Through Hole TO-3 TO-247; TO-247-3
Packing Method Tube; Tube
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data