STMicroelectronics, Inc. Single FETs, MOSFETs STW29NK50ZD

Description
N-Channel 500V 29A (Tc) 350W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 500V 29A (Tc) 350W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-5768-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5768-ND
Single FETs, MOSFETs 497-5768-ND
N-Channel 500V 29A (Tc) 350W (Tc) Through Hole TO-247-3

N-Channel 500V 29A (Tc) 350W (Tc) Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW29NK50ZD - 935677-STW29NK50ZD - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW29NK50ZD
935677-STW29NK50ZD
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW29NK50ZD 935677-STW29NK50ZD
Manufacturer: STMicroelectronics Win Source Part Number: 935677-STW29NK50ZD Series: SuperMESH™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 500 V 29A (Tc) 350W (Tc) Through Hole TO-247-3 Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Family Name: STW29N Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-5768, -497-5768

Manufacturer: STMicroelectronics
Win Source Part Number: 935677-STW29NK50ZD
Series: SuperMESH™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 500 V 29A (Tc) 350W (Tc) Through Hole TO-247-3
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: STW29N
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-5768, -497-5768

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW29NK50ZD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW29NK50ZD
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW29NK50ZD
MOSFET N-CH 500V 29A TO247-3

MOSFET N-CH 500V 29A TO247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-5768-ND 935677-STW29NK50ZD STW29NK50ZD
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW29NK50ZD Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1182855-AUIRF3805L - Win Source Electronics
Specs
Polarity N-Channel
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
5 suppliers