STMicroelectronics, Inc. 500V 21A MOSFET Transistor STW28NM50N

Description
500V N-CH MOSFET, 21A, 158mR RdsOn, TO-247 Product overview: STW28NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW28NM50N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500V N-CH MOSFET, 21A, 158mR RdsOn, TO-247 Product overview: STW28NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW28NM50N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 21A MOSFET Transistor
278-STW28NM50N
500V 21A MOSFET Transistor 278-STW28NM50N
500V N-CH MOSFET, 21A, 158mR RdsOn, TO-247 Product overview: STW28NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW28NM50N can be used for catalog matching and distributor lookup.

500V N-CH MOSFET, 21A, 158mR RdsOn, TO-247 Product overview: STW28NM50N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW28NM50N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-10718-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10718-5-ND
Single FETs, MOSFETs 497-10718-5-ND
N-Channel 500V 21A (Tc) 150W (Tc) Through Hole TO-247-3

N-Channel 500V 21A (Tc) 150W (Tc) Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW28NM50N - 037519-STW28NM50N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW28NM50N
037519-STW28NM50N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW28NM50N 037519-STW28NM50N
Manufacturer: STMicroelectronics Win Source Part Number: 037519-STW28NM50N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 21A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 1735pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 158 mOhm @ 10.5A, 10V Alternative Parts (Cross-Reference): IXFK50N50; STW32NM50N; STW23NM50N; STW28NM50N; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 037519-STW28NM50N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 21A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 1735pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 158 mOhm @ 10.5A, 10V
Alternative Parts (Cross-Reference): IXFK50N50; STW32NM50N; STW23NM50N; STW28NM50N;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
MOSFETs - 7610308P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610308P
MOSFETs 7610308P
MOSFET N-Channel 500V 21A TO247

MOSFET N-Channel 500V 21A TO247

Supplier's Site
MOSFETs - 1031992 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1031992
MOSFETs 1031992
MOSFET N-Channel 500V 21A TO247

MOSFET N-Channel 500V 21A TO247

Supplier's Site
MOSFETs - 7610308 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7610308
MOSFETs 7610308
MOSFET N-Channel 500V 21A TO247

MOSFET N-Channel 500V 21A TO247

Supplier's Site
Mosfet, N Channel, 500V, 21A, To-247; Channel Type Stmicroelectronics - 90R9281 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 500V, 21A, To-247; Channel Type Stmicroelectronics
90R9281
Mosfet, N Channel, 500V, 21A, To-247; Channel Type Stmicroelectronics 90R9281
MOSFET, N CHANNEL, 500V, 21A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:21A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 500V, 21A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:21A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 500V 0.135 21A MDmesh II

MOSFET N-Ch 500V 0.135 21A MDmesh II

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW28NM50N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW28NM50N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW28NM50N
MOSFET N-CH 500V 21A TO247-3

MOSFET N-CH 500V 21A TO247-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STW28NM50N 497-10718-5-ND 037519-STW28NM50N 7610308P 1031992 90R9281 STW28NM50N STW28NM50N
Product Name 500V 21A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW28NM50N MOSFETs MOSFETs Mosfet, N Channel, 500V, 21A, To-247; Channel Type Stmicroelectronics MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
PD 150000 milliwatts 150000 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; TO-247 TO-247; To-247 TO-3; TO-247 10V
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data