STMicroelectronics, Inc. Single FETs, MOSFETs STW28N60DM2

Description
N-Channel 600V 21A (Tc) 170W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 600V 21A (Tc) 170W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-16350-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16350-5-ND
Single FETs, MOSFETs 497-16350-5-ND
N-Channel 600V 21A (Tc) 170W (Tc) Through Hole TO-247-3

N-Channel 600V 21A (Tc) 170W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 600 V 0.13 Ohm 21 A MOSFET Transistor
278-STW28N60DM2
N-Channel 600 V 0.13 Ohm 21 A MOSFET Transistor 278-STW28N60DM2
N-channel 600 V, 0.13 Ohm typ., 21 A MDmesh DM2 Power MOSFET in TO-247 package Product overview: STW28N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.13 Ohm, 21 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.13 Ohm, 21 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW28N60DM2 can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.13 Ohm typ., 21 A MDmesh DM2 Power MOSFET in TO-247 package Product overview: STW28N60DM2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.13 Ohm, 21 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.13 Ohm, 21 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW28N60DM2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STW28N60DM2 - 811396-STW28N60DM2 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STW28N60DM2
811396-STW28N60DM2
FETs - Single - STW28N60DM2 811396-STW28N60DM2
Manufacturer: STMicroelectronics Win Source Part Number: 811396-STW28N60DM2 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600V Supplier Device Package: TO-247 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 170W (Tc) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 160mOhm at 10.5A, 10V Gate Charge (Qg) (Maximum) at Vgs: 34nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1500pF at 100V Current - Continuous Drain (Id) at 25°C: 21A (Tc) Vgs(th) (Maximum) at Id: 5V at 250μA Part Number Series: STW28N Maximum Vgs: ±25V

Manufacturer: STMicroelectronics
Win Source Part Number: 811396-STW28N60DM2
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600V
Supplier Device Package: TO-247
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 170W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 160mOhm at 10.5A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 34nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1500pF at 100V
Current - Continuous Drain (Id) at 25°C: 21A (Tc)
Vgs(th) (Maximum) at Id: 5V at 250μA
Part Number Series: STW28N
Maximum Vgs: ±25V

Buy Now
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.13 Ohm typ., 21 A MDmesh DM2 Power MOSFET in TO-247 package

MOSFET N-channel 600 V, 0.13 Ohm typ., 21 A MDmesh DM2 Power MOSFET in TO-247 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW28N60DM2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW28N60DM2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW28N60DM2
MOSFET N-CH 600V 21A TO247

MOSFET N-CH 600V 21A TO247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-16350-5-ND 278-STW28N60DM2 811396-STW28N60DM2 STW28N60DM2 STW28N60DM2
Product Name Single FETs, MOSFETs N-Channel 600 V 0.13 Ohm 21 A MOSFET Transistor FETs - Single - STW28N60DM2 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data