STMicroelectronics, Inc. Single FETs, MOSFETs STW26NM60ND

Description
N-Channel 600V 21A (Tc) 190W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 600V 21A (Tc) 190W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-14225-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14225-5-ND
Single FETs, MOSFETs 497-14225-5-ND
N-Channel 600V 21A (Tc) 190W (Tc) Through Hole TO-247-3

N-Channel 600V 21A (Tc) 190W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1278131-STW26NM60ND - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1278131-STW26NM60ND
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1278131-STW26NM60ND
Win Source Part Number: 1278131-STW26NM60ND Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: FDmesh™ II Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 21A (Tc) Rds On (Max) @ Id, Vgs: 175mOhm @ 10.5A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 190W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Gate Charge (Qg) (Max) @ Vgs: 54.6 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1817 pF @ 100 V Vgs (Max): ±25V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-14225-5,-497-142 25-5,STW26NM60ND Base Product Number: STW26N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1278131-STW26NM60ND
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: FDmesh™ II
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 21A (Tc)
Rds On (Max) @ Id, Vgs: 175mOhm @ 10.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 190W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Gate Charge (Qg) (Max) @ Vgs: 54.6 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1817 pF @ 100 V
Vgs (Max): ±25V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-14225-5,-497-14225-5,STW26NM60ND
Base Product Number: STW26N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW26NM60ND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW26NM60ND
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW26NM60ND
MOSFET N-CH 600V 21A TO247

MOSFET N-CH 600V 21A TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 497-14225-5-ND 1278131-STW26NM60ND STW26NM60ND
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
FET, MOSFET Arrays - AUIRF7313Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Through Hole
Packing Method Tube; Tube
View Details
3 suppliers