STMicroelectronics, Inc. N-Channel 600 V 0.14 Ohm 20 A MOSFET Transistor STW26N60M2

Description
N-channel 600 V, 0.14 Ohm typ., 20 A MDmesh M2 Power MOSFET in a TO-247 package Product overview: STW26N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.14 Ohm, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.14 Ohm, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW26N60M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 600 V, 0.14 Ohm typ., 20 A MDmesh M2 Power MOSFET in a TO-247 package Product overview: STW26N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.14 Ohm, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.14 Ohm, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW26N60M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600 V 0.14 Ohm 20 A MOSFET Transistor
278-STW26N60M2
N-Channel 600 V 0.14 Ohm 20 A MOSFET Transistor 278-STW26N60M2
N-channel 600 V, 0.14 Ohm typ., 20 A MDmesh M2 Power MOSFET in a TO-247 package Product overview: STW26N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.14 Ohm, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.14 Ohm, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW26N60M2 can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.14 Ohm typ., 20 A MDmesh M2 Power MOSFET in a TO-247 package Product overview: STW26N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.14 Ohm, 20 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.14 Ohm, 20 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW26N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - STW26N60M2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STW26N60M2-ND
Single FETs, MOSFETs STW26N60M2-ND
N-Channel 600V 20A (Tc) 169W (Tc) Through Hole TO-247-3

N-Channel 600V 20A (Tc) 169W (Tc) Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW26N60M2 - 898515-STW26N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW26N60M2
898515-STW26N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW26N60M2 898515-STW26N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 898515-STW26N60M2 Series: MDmesh™ M2 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 20A (Tc) 169W (Tc) Through Hole TO-247-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: STW26 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 898515-STW26N60M2
Series: MDmesh™ M2
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 20A (Tc) 169W (Tc) Through Hole TO-247-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: STW26
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW26N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW26N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW26N60M2
MOSFET N-CH 600V 20A TO247

MOSFET N-CH 600V 20A TO247

Supplier's Site
Single FETs, MOSFETs - STW26N60M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW26N60M2
Single FETs, MOSFETs STW26N60M2
MOSFET N-CH 600V 20A TO247

MOSFET N-CH 600V 20A TO247

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.14 Ohm typ., 20 A MDmesh M2 Power MOSFET in a TO-247 package

MOSFET N-channel 600 V, 0.14 Ohm typ., 20 A MDmesh M2 Power MOSFET in a TO-247 package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STW26N60M2 STW26N60M2-ND 898515-STW26N60M2 STW26N60M2 STW26N60M2 STW26N60M2
Product Name N-Channel 600 V 0.14 Ohm 20 A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW26N60M2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-247; TO-247-3
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

2.5 - 2.7 GHz, 200 Watt, 48 V GaN RF Power Transistor - QPD2796 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 23 dB
Operating Frequency 2500 to 2700 MHz
View Details
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
FET, MOSFET Arrays - AUIRF7341Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers