STMicroelectronics, Inc. Single FETs, MOSFETs STW25NM60N

Description
N-Channel 600V 21A (Tc) 160W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 600V 21A (Tc) 160W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-5025-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-5025-5-ND
Single FETs, MOSFETs 497-5025-5-ND
N-Channel 600V 21A (Tc) 160W (Tc) Through Hole TO-247-3

N-Channel 600V 21A (Tc) 160W (Tc) Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW25NM60N - 054056-STW25NM60N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW25NM60N
054056-STW25NM60N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW25NM60N 054056-STW25NM60N
Manufacturer: STMicroelectronics Win Source Part Number: 054056-STW25NM60N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 160W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 21A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 80nC @ 10V Max Input Capacitance: 2400pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 160 mOhm @ 10.5A, 10V Alternative Parts (Cross-Reference): IPW60R160C6; IXKH24N60C5; STW25NM60ND; STW25NM60N; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 30

Manufacturer: STMicroelectronics
Win Source Part Number: 054056-STW25NM60N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 160W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 21A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 80nC @ 10V
Max Input Capacitance: 2400pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 160 mOhm @ 10.5A, 10V
Alternative Parts (Cross-Reference): IPW60R160C6; IXKH24N60C5; STW25NM60ND; STW25NM60N;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 30

Buy Now Datasheet
Singapore, Singapore
600V 20A MOSFET Transistor
278-STW25NM60N
600V 20A MOSFET Transistor 278-STW25NM60N
600V 20A N-CH MOSFET TO-247 160mR Power Product overview: STW25NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW25NM60N can be used for catalog matching and distributor lookup.

600V 20A N-CH MOSFET TO-247 160mR Power Product overview: STW25NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW25NM60N can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW25NM60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW25NM60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW25NM60N
MOSFET N-CH 600V 21A TO247-3

MOSFET N-CH 600V 21A TO247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-5025-5-ND 054056-STW25NM60N 278-STW25NM60N STW25NM60N
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW25NM60N 600V 20A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; TO-247-3
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data