STMicroelectronics, Inc. Single FETs, MOSFETs STW25N95K3

Description
N-Channel 950V 22A (Tc) 400W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 950V 22A (Tc) 400W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-11148-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-11148-5-ND
Single FETs, MOSFETs 497-11148-5-ND
N-Channel 950V 22A (Tc) 400W (Tc) Through Hole TO-247-3

N-Channel 950V 22A (Tc) 400W (Tc) Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW25N95K3 - 1104037-STW25N95K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW25N95K3
1104037-STW25N95K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW25N95K3 1104037-STW25N95K3
Manufacturer: STMicroelectronics Win Source Part Number: 1104037-STW25N95K3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 400W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 950V Continuous Drain Current at 25°C: 22A (Tc) Gate-Source Threshold Voltage: 5V @ 150μA Max Gate Charge: 105nC @ 10V Max Input Capacitance: 3680pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 360 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): IPW90R340C3; STW23N85K5; STW25N95K3; STW15N95K5; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1104037-STW25N95K3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 400W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 950V
Continuous Drain Current at 25°C: 22A (Tc)
Gate-Source Threshold Voltage: 5V @ 150μA
Max Gate Charge: 105nC @ 10V
Max Input Capacitance: 3680pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 360 mOhm @ 11A, 10V
Alternative Parts (Cross-Reference): IPW90R340C3; STW23N85K5; STW25N95K3; STW15N95K5;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 950V 22A MOSFET Transistor
278-STW25N95K3
N-Channel 950V 22A MOSFET Transistor 278-STW25N95K3
950V 22A N-CHANNEL Power MOSFET TO-247 360mR Product overview: STW25N95K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW25N95K3 can be used for catalog matching and distributor lookup.

950V 22A N-CHANNEL Power MOSFET TO-247 360mR Product overview: STW25N95K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW25N95K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - STW25N95K3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW25N95K3
Single FETs, MOSFETs STW25N95K3
MOSFET N-CH 950V 22A TO247

MOSFET N-CH 950V 22A TO247

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW25N95K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW25N95K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW25N95K3
MOSFET N-CH 950V 22A TO247

MOSFET N-CH 950V 22A TO247

Supplier's Site
Mosfet, N Channel, 950V, 22A, To-247; Transistor Polarity Stmicroelectronics - 47T9445 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 950V, 22A, To-247; Transistor Polarity Stmicroelectronics
47T9445
Mosfet, N Channel, 950V, 22A, To-247; Transistor Polarity Stmicroelectronics 47T9445
MOSFET, N CHANNEL, 950V, 22A, TO-247; Transistor Polarity:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:22A; On Resistance Rds(on):0.32ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:-RoHS Compliant: Yes

MOSFET, N CHANNEL, 950V, 22A, TO-247; Transistor Polarity:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:22A; On Resistance Rds(on):0.32ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-11148-5-ND 1104037-STW25N95K3 278-STW25N95K3 STW25N95K3 STW25N95K3 47T9445
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW25N95K3 N-Channel 950V 22A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 950V, 22A, To-247; Transistor Polarity Stmicroelectronics
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247 TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247
V(BR)DSS 950 volts 950 volts
PD 400000 milliwatts 400000 milliwatts 400000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data