STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW25N80K5 STW25N80K5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 212431-STW25N80K5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250W (Tc) Family Name: STW25N80K5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 19.5A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 1600pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 260 mOhm @ 19.5A, 10V Alternative Parts (Cross-Reference): IXFR32N80Q3; IXFR32N80P; IXFR38N80Q2; IXFR44N80P; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 212431-STW25N80K5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250W (Tc) Family Name: STW25N80K5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 19.5A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 1600pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 260 mOhm @ 19.5A, 10V Alternative Parts (Cross-Reference): IXFR32N80Q3; IXFR32N80P; IXFR38N80Q2; IXFR44N80P; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW25N80K5 - 212431-STW25N80K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW25N80K5
212431-STW25N80K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW25N80K5 212431-STW25N80K5
Manufacturer: STMicroelectronics Win Source Part Number: 212431-STW25N80K5 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250W (Tc) Family Name: STW25N80K5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 19.5A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 40nC @ 10V Max Input Capacitance: 1600pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 260 mOhm @ 19.5A, 10V Alternative Parts (Cross-Reference): IXFR32N80Q3; IXFR32N80P; IXFR38N80Q2; IXFR44N80P; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 212431-STW25N80K5
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 250W (Tc)
Family Name: STW25N80K5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 19.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 1600pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 260 mOhm @ 19.5A, 10V
Alternative Parts (Cross-Reference): IXFR32N80Q3; IXFR32N80P; IXFR38N80Q2; IXFR44N80P;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Single FETs, MOSFETs - 497-13659-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13659-5-ND
Single FETs, MOSFETs 497-13659-5-ND
N-Channel 800V 19.5A (Tc) 250W (Tc) Through Hole TO-247-3

N-Channel 800V 19.5A (Tc) 250W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
800V MOSFET Transistor
278-STW25N80K5
800V MOSFET Transistor 278-STW25N80K5
800V N-CH Power MOSFET TO-247 Product overview: STW25N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW25N80K5 can be used for catalog matching and distributor lookup.

800V N-CH Power MOSFET TO-247 Product overview: STW25N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW25N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7917968P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7917968P
MOSFETs 7917968P
Power MOSFET N ch SuperMESH 5 800V 19.5A

Power MOSFET N ch SuperMESH 5 800V 19.5A

Supplier's Site
MOSFETs - 7917968 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7917968
MOSFETs 7917968
Power MOSFET N ch SuperMESH 5 800V 19.5A

Power MOSFET N ch SuperMESH 5 800V 19.5A

Supplier's Site
MOSFETs - 1687040 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687040
MOSFETs 1687040
Power MOSFET N ch SuperMESH 5 800V 19.5A

Power MOSFET N ch SuperMESH 5 800V 19.5A

Supplier's Site
Single FETs, MOSFETs - STW25N80K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW25N80K5
Single FETs, MOSFETs STW25N80K5
MOSFET N-CH 800V 19.5A TO247

MOSFET N-CH 800V 19.5A TO247

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 800V 0.19 Ohm 19.5 A MDmesh K5

MOSFET N-Ch 800V 0.19 Ohm 19.5 A MDmesh K5

Buy Now Datasheet
Mosfet, N-Ch, 800V, 19.5A, To-247; Channel Type Stmicroelectronics - 45AC7783 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 19.5A, To-247; Channel Type Stmicroelectronics
45AC7783
Mosfet, N-Ch, 800V, 19.5A, To-247; Channel Type Stmicroelectronics 45AC7783
MOSFET, N-CH, 800V, 19.5A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:19.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 800V, 19.5A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:19.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW25N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW25N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW25N80K5
MOSFET N-CH 800V 19.5A TO247

MOSFET N-CH 800V 19.5A TO247

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 212431-STW25N80K5 497-13659-5-ND 278-STW25N80K5 7917968P 7917968 STW25N80K5 STW25N80K5 45AC7783 STW25N80K5
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW25N80K5 Single FETs, MOSFETs 800V MOSFET Transistor MOSFETs MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 800V, 19.5A, To-247; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 800 volts 800 volts 800 volts
PD 250000 milliwatts 250000 milliwatts 250000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247 TO-247; TO-247-3 TO-247; TO-247 TO-247; To-247 TO-247; TO-247-3 TO-3; TO-247 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data