STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW25N60M2-EP STW25N60M2-EP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898514-STW25N60M2-EP Series: MDmesh™ M2-EP Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 18A (Tc) 150W (Tc) Through Hole TO-247-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: STW25 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898514-STW25N60M2-EP Series: MDmesh™ M2-EP Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 18A (Tc) 150W (Tc) Through Hole TO-247-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: STW25 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW25N60M2-EP - 898514-STW25N60M2-EP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW25N60M2-EP
898514-STW25N60M2-EP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW25N60M2-EP 898514-STW25N60M2-EP
Manufacturer: STMicroelectronics Win Source Part Number: 898514-STW25N60M2-EP Series: MDmesh™ M2-EP Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 18A (Tc) 150W (Tc) Through Hole TO-247-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: STW25 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 898514-STW25N60M2-EP
Series: MDmesh™ M2-EP
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 18A (Tc) 150W (Tc) Through Hole TO-247-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: STW25
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
Singapore, Singapore
N-Channel 600 V 0.175 Ohm 18 A MOSFET Transistor
278-STW25N60M2-EP
N-Channel 600 V 0.175 Ohm 18 A MOSFET Transistor 278-STW25N60M2-EP
N-channel 600 V, 0.175 Ohm typ., 18 A MDmesh M2 EP Power MOSFET in a TO-247 package Product overview: STW25N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.175 Ohm, 18 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.175 Ohm, 18 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW25N60M2-EP can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.175 Ohm typ., 18 A MDmesh M2 EP Power MOSFET in a TO-247 package Product overview: STW25N60M2-EP from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.175 Ohm, 18 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.175 Ohm, 18 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW25N60M2-EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-STW25N60M2-EP-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-STW25N60M2-EP-ND
Single FETs, MOSFETs 497-STW25N60M2-EP-ND
N-Channel 600V 18A (Tc) 150W (Tc) Through Hole TO-247-3

N-Channel 600V 18A (Tc) 150W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.175 Ohm typ., 18 A MDmesh M2 EP Power MOSFET in a TO-247 package

MOSFET N-channel 600 V, 0.175 Ohm typ., 18 A MDmesh M2 EP Power MOSFET in a TO-247 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW25N60M2-EP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW25N60M2-EP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW25N60M2-EP
MOSFET N-CHANNEL 600V 18A TO247

MOSFET N-CHANNEL 600V 18A TO247

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 898514-STW25N60M2-EP 278-STW25N60M2-EP 497-STW25N60M2-EP-ND STW25N60M2-EP STW25N60M2-EP
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW25N60M2-EP N-Channel 600 V 0.175 Ohm 18 A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data