Manufacturer: STMicroelectronics
Win Source Part Number: 054055-STW24NM60N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 17A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 46nC @ 10V
Max Input Capacitance: 1400pF @ 50V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 190 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
600V N-CH MOSFET, 17A, 190mR, TO-247 Product overview: STW24NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW24NM60N can be used for catalog matching and distributor lookup.
N-Channel 600V 17A (Tc) 125W (Tc) Through Hole TO-247-3
MOSFET N-Ch 600V 0.18 Ohm 17A MDmesh II
MOSFET, N CH, 600V, 17A, TO-247; Transistor Polarity:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:17A; On Resistance Rds(on):0.168ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes
MOSFET N-CH 600V 17A TO247
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 054055-STW24NM60N | 278-STW24NM60N | 497-STW24NM60N-ND | STW24NM60N | 59T6719 | STW24NM60N |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW24NM60N | 600V 17A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Mosfet, N Ch, 600V, 17A, To-247; Transistor Polarity Stmicroelectronics | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 600 volts | |||||
| PD | 125000 milliwatts | 125000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |