STMicroelectronics, Inc. N-Channel 600 V 162 mOhm 17 A MOSFET Transistor STW24N60M6

Description
N-channel 600 V, 162 mOhm typ., 17 A MDmesh M6 Power MOSFET in a TO-247 package Product overview: STW24N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 162 mOhm, 17 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 162 mOhm, 17 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW24N60M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 600 V, 162 mOhm typ., 17 A MDmesh M6 Power MOSFET in a TO-247 package Product overview: STW24N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 162 mOhm, 17 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 162 mOhm, 17 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW24N60M6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600 V 162 mOhm 17 A MOSFET Transistor
278-STW24N60M6
N-Channel 600 V 162 mOhm 17 A MOSFET Transistor 278-STW24N60M6
N-channel 600 V, 162 mOhm typ., 17 A MDmesh M6 Power MOSFET in a TO-247 package Product overview: STW24N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 162 mOhm, 17 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 162 mOhm, 17 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW24N60M6 can be used for catalog matching and distributor lookup.

N-channel 600 V, 162 mOhm typ., 17 A MDmesh M6 Power MOSFET in a TO-247 package Product overview: STW24N60M6 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 162 mOhm, 17 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 162 mOhm, 17 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW24N60M6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-18251-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-18251-ND
Single FETs, MOSFETs 497-18251-ND
N-Channel 600V 17A (Tj) Through Hole TO-247-3

N-Channel 600V 17A (Tj) Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1203954-STW24N60M6 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1203954-STW24N60M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1203954-STW24N60M6
Win Source Part Number: 1203954-STW24N60M6 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ M6 Package: Tube Standard Package: 600 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 17A (Tj) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -1138-STW24N60M6,497 -18251 Base Product Number: STW24

Win Source Part Number: 1203954-STW24N60M6
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™ M6
Package: Tube
Standard Package: 600
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 17A (Tj)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -1138-STW24N60M6,497-18251
Base Product Number: STW24

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW24N60M6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW24N60M6
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW24N60M6
MOSFET N-CH 600V TO247

MOSFET N-CH 600V TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 105 mOhm typ., 22 A MDmesh M6 Power MOSFET in a TO-247 package

MOSFET N-channel 600 V, 105 mOhm typ., 22 A MDmesh M6 Power MOSFET in a TO-247 package

Buy Now
Mosfet, N-Ch, 600V, To-247; Transistor Polarity Stmicroelectronics - 84AC2945 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, To-247; Transistor Polarity Stmicroelectronics
84AC2945
Mosfet, N-Ch, 600V, To-247; Transistor Polarity Stmicroelectronics 84AC2945
MOSFET, N-CH, 600V, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:-; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.19ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:-; Power Dissipation Pd:-; RoHS Compliant: Yes

MOSFET, N-CH, 600V, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:-; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.19ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:-; Power Dissipation Pd:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STW24N60M6 497-18251-ND 1203954-STW24N60M6 STW24N60M6 STW24N60M6 84AC2945
Product Name N-Channel 600 V 162 mOhm 17 A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 600V, To-247; Transistor Polarity Stmicroelectronics
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data