STMicroelectronics, Inc. MOSFETs STW24N60M2

Description
MOSFET N-Channel 600V 18A TO-247
Request a Quote Datasheet
Description
MOSFET N-Channel 600V 18A TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7833090 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7833090
MOSFETs 7833090
MOSFET N-Channel 600V 18A TO-247

MOSFET N-Channel 600V 18A TO-247

Supplier's Site
MOSFETs - 7833090P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7833090P
MOSFETs 7833090P
MOSFET N-Channel 600V 18A TO-247

MOSFET N-Channel 600V 18A TO-247

Supplier's Site
MOSFETs - 1687632 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1687632
MOSFETs 1687632
MOSFET N-Channel 600V 18A TO-247

MOSFET N-Channel 600V 18A TO-247

Supplier's Site
Singapore, Singapore
600V 18A MOSFET Transistor
278-STW24N60M2
600V 18A MOSFET Transistor 278-STW24N60M2
600V 18A N-CH MOSFET TO-247 190mR Rds(on) Product overview: STW24N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW24N60M2 can be used for catalog matching and distributor lookup.

600V 18A N-CH MOSFET TO-247 190mR Rds(on) Product overview: STW24N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW24N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW24N60M2 - 037967-STW24N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW24N60M2
037967-STW24N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW24N60M2 037967-STW24N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 037967-STW24N60M2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 18A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 1060pF @ 100V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 190 mOhm @ 9A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 037967-STW24N60M2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 18A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 1060pF @ 100V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 190 mOhm @ 9A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 497-13594-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-13594-5-ND
Single FETs, MOSFETs 497-13594-5-ND
N-Channel 600V 18A (Tc) 150W (Tc) Through Hole TO-247-3

N-Channel 600V 18A (Tc) 150W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW24N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW24N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW24N60M2
N-channel 600 V, 0.168 Ohm typ.

N-channel 600 V, 0.168 Ohm typ.

Supplier's Site
Single FETs, MOSFETs - STW24N60M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW24N60M2
Single FETs, MOSFETs STW24N60M2
MOSFET N-CH 600V 18A TO247

MOSFET N-CH 600V 18A TO247

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 18A, To-247; Channel Type Stmicroelectronics - 45AC7782 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 18A, To-247; Channel Type Stmicroelectronics
45AC7782
Mosfet, N-Ch, 600V, 18A, To-247; Channel Type Stmicroelectronics 45AC7782
MOSFET, N-CH, 600V, 18A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 18A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:18A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 600V 0.168Ohm 18A MDmesh M2

MOSFET N-Ch 600V 0.168Ohm 18A MDmesh M2

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7833090 7833090P 278-STW24N60M2 037967-STW24N60M2 497-13594-5-ND STW24N60M2 STW24N60M2 45AC7782 STW24N60M2
Product Name MOSFETs MOSFETs 600V 18A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW24N60M2 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 600V, 18A, To-247; Channel Type Stmicroelectronics MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-247; To-247 TO-247; TO-247 TO-247; SOT3; TO-247 TO-247; TO-247-3 TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247
Number of units in IC 1
PD 150000 milliwatts 150000 milliwatts 150000 milliwatts
Unlock Full Specs
to access all available technical data