STMicroelectronics N-Channel 100 V 2.85 mOhm 110 A MOSFET Transistor STW240N10F7

Description
N-channel 100 V, 2.85 mOhm typ., 110 A STripFET F7 Power MOSFET in a TO-247 package Product overview: STW240N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 2.85 mOhm, 110 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 2.85 mOhm, 110 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW240N10F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 100 V, 2.85 mOhm typ., 110 A STripFET F7 Power MOSFET in a TO-247 package Product overview: STW240N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 2.85 mOhm, 110 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 2.85 mOhm, 110 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW240N10F7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 100 V 2.85 mOhm 110 A MOSFET Transistor
278-STW240N10F7
N-Channel 100 V 2.85 mOhm 110 A MOSFET Transistor 278-STW240N10F7
N-channel 100 V, 2.85 mOhm typ., 110 A STripFET F7 Power MOSFET in a TO-247 package Product overview: STW240N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 2.85 mOhm, 110 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 2.85 mOhm, 110 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW240N10F7 can be used for catalog matching and distributor lookup.

N-channel 100 V, 2.85 mOhm typ., 110 A STripFET F7 Power MOSFET in a TO-247 package Product overview: STW240N10F7 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V, 2.85 mOhm, 110 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, 2.85 mOhm, 110 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW240N10F7 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 998785-STW240N10F7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
998785-STW240N10F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 998785-STW240N10F7
Win Source Part Number: 998785-STW240N10F7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: STripFET™ F7 Package: Tube Standard Package: 600 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 180A (Tc) Rds On (Max) @ Id, Vgs: 3mOhm @ 90A, 10V Vgs(th) (Max) @ Id: 4.5V @ 250µA Power Dissipation (Max): 300W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Gate Charge (Qg) (Max) @ Vgs: 160 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 11550 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STW240 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 998785-STW240N10F7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: STripFET™ F7
Package: Tube
Standard Package: 600
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 180A (Tc)
Rds On (Max) @ Id, Vgs: 3mOhm @ 90A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 250µA
Power Dissipation (Max): 300W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Gate Charge (Qg) (Max) @ Vgs: 160 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 11550 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STW240
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now
Sheung Wan, Hong Kong
MOSFET N-channel 100 V, 2.85 mOhm typ., 110 A STripFET F7 Power MOSFET in a TO-247 package

MOSFET N-channel 100 V, 2.85 mOhm typ., 110 A STripFET F7 Power MOSFET in a TO-247 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW240N10F7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW240N10F7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW240N10F7
MOSFET N-CH 100V 180A TO247

MOSFET N-CH 100V 180A TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STW240N10F7 998785-STW240N10F7 STW240N10F7 STW240N10F7
Product Name N-Channel 100 V 2.85 mOhm 110 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AUIRF7799L2TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric L8
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
DC - 14 GHz, 100 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-20 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers