STMicroelectronics, Inc. 600V 19.5A MOSFET Transistor STW23NM60ND

Description
600V 19.5A N-CH Power MOSFET TO-247 180mR Product overview: STW23NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 19.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 19.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW23NM60ND can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 19.5A N-CH Power MOSFET TO-247 180mR Product overview: STW23NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 19.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 19.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW23NM60ND can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 19.5A MOSFET Transistor
278-STW23NM60ND
600V 19.5A MOSFET Transistor 278-STW23NM60ND
600V 19.5A N-CH Power MOSFET TO-247 180mR Product overview: STW23NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 19.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 19.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW23NM60ND can be used for catalog matching and distributor lookup.

600V 19.5A N-CH Power MOSFET TO-247 180mR Product overview: STW23NM60ND from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 19.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 19.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW23NM60ND can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW23NM60ND - 054054-STW23NM60ND - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW23NM60ND
054054-STW23NM60ND
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW23NM60ND 054054-STW23NM60ND
Manufacturer: STMicroelectronics Win Source Part Number: 054054-STW23NM60ND Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 19.5A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 70nC @ 10V Max Input Capacitance: 2050pF @ 50V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 180 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 30

Manufacturer: STMicroelectronics
Win Source Part Number: 054054-STW23NM60ND
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 19.5A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 70nC @ 10V
Max Input Capacitance: 2050pF @ 50V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 180 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 30

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW23NM60ND - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW23NM60ND
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW23NM60ND
MOSFET N-CH 600V 19.5A TO247-3

MOSFET N-CH 600V 19.5A TO247-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STW23NM60ND 054054-STW23NM60ND STW23NM60ND
Product Name 600V 19.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW23NM60ND Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
PD 150000 milliwatts 150000 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data