STMicroelectronics, Inc. Single FETs, MOSFETs STW23N85K5

Description
N-Channel 850V 19A (Tc) 250W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 850V 19A (Tc) 250W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-14581-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14581-5-ND
Single FETs, MOSFETs 497-14581-5-ND
N-Channel 850V 19A (Tc) 250W (Tc) Through Hole TO-247-3

N-Channel 850V 19A (Tc) 250W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1209448-STW23N85K5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1209448-STW23N85K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1209448-STW23N85K5
Win Source Part Number: 1209448-STW23N85K5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: SuperMESH5™ Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 850 V Current - Continuous Drain (Id) @ 25°C: 19A (Tc) Rds On (Max) @ Id, Vgs: 275mOhm @ 9.5A, 10V Vgs(th) (Max) @ Id: 5V @ 100µA Power Dissipation (Max): 250W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Gate Charge (Qg) (Max) @ Vgs: 38 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1650 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-14581-5,STW23N85 K5-ND Base Product Number: STW23 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1209448-STW23N85K5
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: SuperMESH5™
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 850 V
Current - Continuous Drain (Id) @ 25°C: 19A (Tc)
Rds On (Max) @ Id, Vgs: 275mOhm @ 9.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 100µA
Power Dissipation (Max): 250W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Gate Charge (Qg) (Max) @ Vgs: 38 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1650 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-14581-5,STW23N85K5-ND
Base Product Number: STW23
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 850 V 0.2 Ohm 19 A MOSFET Transistor
278-STW23N85K5
N-Channel 850 V 0.2 Ohm 19 A MOSFET Transistor 278-STW23N85K5
N-channel 850 V, 0.2 Ohm typ., 19 A MDmesh K5 Power MOSFET in a TO-247 package Product overview: STW23N85K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 850 V, 0.2 Ohm, 19 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 850 V, 0.2 Ohm, 19 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW23N85K5 can be used for catalog matching and distributor lookup.

N-channel 850 V, 0.2 Ohm typ., 19 A MDmesh K5 Power MOSFET in a TO-247 package Product overview: STW23N85K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 850 V, 0.2 Ohm, 19 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 850 V, 0.2 Ohm, 19 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW23N85K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW23N85K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW23N85K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW23N85K5
MOSFET N-CH 850V 19A TO247

MOSFET N-CH 850V 19A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 850V 0.2Ohm typ 19A Zener-protected

MOSFET N-Ch 850V 0.2Ohm typ 19A Zener-protected

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-14581-5-ND 1209448-STW23N85K5 278-STW23N85K5 STW23N85K5 STW23N85K5
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 850 V 0.2 Ohm 19 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data