STMicroelectronics, Inc. Single FETs, MOSFETs STW22NM60N

Description
N-Channel 600V 16A (Tc) 125W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 600V 16A (Tc) 125W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-10998-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10998-5-ND
Single FETs, MOSFETs 497-10998-5-ND
N-Channel 600V 16A (Tc) 125W (Tc) Through Hole TO-247-3

N-Channel 600V 16A (Tc) 125W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
600V 16A MOSFET Transistor
278-STW22NM60N
600V 16A MOSFET Transistor 278-STW22NM60N
600V 16A N-CH MOSFET TO-247 220mR Power Product overview: STW22NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW22NM60N can be used for catalog matching and distributor lookup.

600V 16A N-CH MOSFET TO-247 220mR Power Product overview: STW22NM60N from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW22NM60N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW22NM60N - 054053-STW22NM60N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW22NM60N
054053-STW22NM60N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW22NM60N 054053-STW22NM60N
Manufacturer: STMicroelectronics Win Source Part Number: 054053-STW22NM60N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 44nC @ 10V Max Input Capacitance: 1330pF @ 50V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 220 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 054053-STW22NM60N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 44nC @ 10V
Max Input Capacitance: 1330pF @ 50V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 220 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW22NM60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW22NM60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW22NM60N
MOSFET N-CH 600V 16A TO247-3

MOSFET N-CH 600V 16A TO247-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-10998-5-ND 278-STW22NM60N 054053-STW22NM60N STW22NM60N
Product Name Single FETs, MOSFETs 600V 16A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW22NM60N Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 +/- 30V
PD 125000 milliwatts 125000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
IGBTs - 2156613P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; TO-247
View Details
7 suppliers