STMicroelectronics, Inc. Automotive N-Channel 950 V 0.280 Ohm MOSFET Transistor STW22N95K5

Description
Automotive-grade N-channel 950 V, 0.280 Ohm typ., MDmesh K5 Power MOSFET in a TO-247 package Product overview: STW22N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 950 V, 0.280 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 950 V, 0.280 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW22N95K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive-grade N-channel 950 V, 0.280 Ohm typ., MDmesh K5 Power MOSFET in a TO-247 package Product overview: STW22N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 950 V, 0.280 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 950 V, 0.280 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW22N95K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive N-Channel 950 V 0.280 Ohm MOSFET Transistor
278-STW22N95K5
Automotive N-Channel 950 V 0.280 Ohm MOSFET Transistor 278-STW22N95K5
Automotive-grade N-channel 950 V, 0.280 Ohm typ., MDmesh K5 Power MOSFET in a TO-247 package Product overview: STW22N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 950 V, 0.280 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 950 V, 0.280 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW22N95K5 can be used for catalog matching and distributor lookup.

Automotive-grade N-channel 950 V, 0.280 Ohm typ., MDmesh K5 Power MOSFET in a TO-247 package Product overview: STW22N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 950 V, 0.280 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 950 V, 0.280 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW22N95K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW22N95K5 - 898513-STW22N95K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW22N95K5
898513-STW22N95K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW22N95K5 898513-STW22N95K5
Manufacturer: STMicroelectronics Win Source Part Number: 898513-STW22N95K5 Series: Automotive, AEC-Q101, SuperMESH5™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 950 V 17.5A (Tc) 250W (Tc) Through Hole TO-247-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: STW22 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: STW22N95K5-ND, 497-14580-5

Manufacturer: STMicroelectronics
Win Source Part Number: 898513-STW22N95K5
Series: Automotive, AEC-Q101, SuperMESH5™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 950 V 17.5A (Tc) 250W (Tc) Through Hole TO-247-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: STW22
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: STW22N95K5-ND, 497-14580-5

Buy Now Datasheet
Single FETs, MOSFETs - 497-14580-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14580-5-ND
Single FETs, MOSFETs 497-14580-5-ND
N-Channel 950V 17.5A (Tc) 250W (Tc) Through Hole TO-247-3

N-Channel 950V 17.5A (Tc) 250W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW22N95K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW22N95K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW22N95K5
MOSFET N-CH 950V 17.5A TO247

MOSFET N-CH 950V 17.5A TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-STW22N95K5 898513-STW22N95K5 497-14580-5-ND STW22N95K5
Product Name Automotive N-Channel 950 V 0.280 Ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW22N95K5 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
PD 250000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details