STMicroelectronics, Inc. Single FETs, MOSFETs STW20N90K5

Description
N-Channel 900V 20A (Tc) 250W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 900V 20A (Tc) 250W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-17089-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-17089-ND
Single FETs, MOSFETs 497-17089-ND
N-Channel 900V 20A (Tc) 250W (Tc) Through Hole TO-247-3

N-Channel 900V 20A (Tc) 250W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 900 V, 0.21 Ohm typ., 20 A MDmesh K5 Power MOSFET in a TO-247 package

MOSFET N-channel 900 V, 0.21 Ohm typ., 20 A MDmesh K5 Power MOSFET in a TO-247 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW20N90K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW20N90K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW20N90K5
MOSFET N-CH 900V 20A TO247

MOSFET N-CH 900V 20A TO247

Supplier's Site
Single FETs, MOSFETs - STW20N90K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW20N90K5
Single FETs, MOSFETs STW20N90K5
MOSFET N-CH 900V 20A TO247

MOSFET N-CH 900V 20A TO247

Supplier's Site Datasheet
Mosfet, N-Ch, 900V, 20A, To-247-3; Channel Type Stmicroelectronics - 14AC7564 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 900V, 20A, To-247-3; Channel Type Stmicroelectronics
14AC7564
Mosfet, N-Ch, 900V, 20A, To-247-3; Channel Type Stmicroelectronics 14AC7564
MOSFET, N-CH, 900V, 20A, TO-247-3; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:20A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:250W; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, N-CH, 900V, 20A, TO-247-3; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:20A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:250W; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-17089-ND STW20N90K5 STW20N90K5 STW20N90K5 14AC7564
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 900V, 20A, To-247-3; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 40 nC @ 10 V TO-247; TO-247-3 TO-3; TO-247
Packing Method Tube; Tube
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data