Manufacturer: STMicroelectronics
Win Source Part Number: 1104030-STW18NK80Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 19A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 150μA
Max Gate Charge: 250nC @ 10V
Max Input Capacitance: 6100pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 380 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
19A, 800V, 0.38ohm, N-CHANNEL, Si, POWER, MOSFET, TO-247, ROHS COMPLIANT PACKAGE-3 Product overview: STW18NK80Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 19A, 800V, 0.38ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 19A, 800V, 0.38ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW18NK80Z can be used for catalog matching and distributor lookup.
N-Channel 800V 19A (Tc) 350W (Tc) Through Hole TO-247-3
MOSFET N-CH 800V 19A TO247-3
MOSFET N-CH 800V 19A TO247-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1104030-STW18NK80Z | 278-STW18NK80Z | 497-4423-5-ND | STW18NK80Z | STW18NK80Z |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW18NK80Z | N-Channel 19A 800V 0.38ohm MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |
| V(BR)DSS | 800 volts | 800 volts | |||
| PD | 350000 milliwatts | 350000 milliwatts | 350000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |