STMicroelectronics, Inc. N-Channel 600 V 0.255 Ohm 13 A MOSFET Transistor STW18N60M2

Description
N-channel 600 V, 0.255 Ohm typ., 13 A MDmesh M2 Power MOSFET in TO-247 package Product overview: STW18N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.255 Ohm, 13 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.255 Ohm, 13 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW18N60M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 600 V, 0.255 Ohm typ., 13 A MDmesh M2 Power MOSFET in TO-247 package Product overview: STW18N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.255 Ohm, 13 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.255 Ohm, 13 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW18N60M2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600 V 0.255 Ohm 13 A MOSFET Transistor
278-STW18N60M2
N-Channel 600 V 0.255 Ohm 13 A MOSFET Transistor 278-STW18N60M2
N-channel 600 V, 0.255 Ohm typ., 13 A MDmesh M2 Power MOSFET in TO-247 package Product overview: STW18N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.255 Ohm, 13 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.255 Ohm, 13 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW18N60M2 can be used for catalog matching and distributor lookup.

N-channel 600 V, 0.255 Ohm typ., 13 A MDmesh M2 Power MOSFET in TO-247 package Product overview: STW18N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 0.255 Ohm, 13 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600 V, 0.255 Ohm, 13 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW18N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - STW18N60M2 - 800665-STW18N60M2 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - STW18N60M2
800665-STW18N60M2
FETs - Single - STW18N60M2 800665-STW18N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 800665-STW18N60M2 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600V Supplier Device Package: TO-247 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 110W (Tc) Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 280mOhm at 6.5A, 10V Gate Charge (Qg) (Maximum) at Vgs: 21.5nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 791pF at 100V Current - Continuous Drain (Id) at 25°C: 13A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Part Number Series: STW18N Maximum Vgs: ±25V

Manufacturer: STMicroelectronics
Win Source Part Number: 800665-STW18N60M2
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600V
Supplier Device Package: TO-247
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 110W (Tc)
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 280mOhm at 6.5A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 21.5nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 791pF at 100V
Current - Continuous Drain (Id) at 25°C: 13A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Part Number Series: STW18N
Maximum Vgs: ±25V

Buy Now
Single FETs, MOSFETs - 497-15284-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15284-5-ND
Single FETs, MOSFETs 497-15284-5-ND
N-Channel 600V 13A (Tc) 110W (Tc) Through Hole TO-247-3

N-Channel 600V 13A (Tc) 110W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.255 Ohm typ., 13 A MDmesh M2 Power MOSFET in TO-247 package

MOSFET N-channel 600 V, 0.255 Ohm typ., 13 A MDmesh M2 Power MOSFET in TO-247 package

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW18N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW18N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW18N60M2
MOSFET N-CH 600V 13A TO247

MOSFET N-CH 600V 13A TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STW18N60M2 800665-STW18N60M2 497-15284-5-ND STW18N60M2 STW18N60M2
Product Name N-Channel 600 V 0.255 Ohm 13 A MOSFET Transistor FETs - Single - STW18N60M2 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 06N80C3 - 1120748-06N80C3 - Win Source Electronics
Infineon Technologies AG
Specs
Package Type SOT3
View Details
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details