STMicroelectronics, Inc. Single FETs, MOSFETs STW17N62K3

Description
N-Channel 620V 15.5A (Tc) 190W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 620V 15.5A (Tc) 190W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-10717-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10717-5-ND
Single FETs, MOSFETs 497-10717-5-ND
N-Channel 620V 15.5A (Tc) 190W (Tc) Through Hole TO-247-3

N-Channel 620V 15.5A (Tc) 190W (Tc) Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW17N62K3 - 1104029-STW17N62K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW17N62K3
1104029-STW17N62K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW17N62K3 1104029-STW17N62K3
Manufacturer: STMicroelectronics Win Source Part Number: 1104029-STW17N62K3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 620V Continuous Drain Current at 25°C: 15.5A (Tc) Gate-Source Threshold Voltage: 4.5V @ 100μA Max Gate Charge: 94nC @ 10V Max Input Capacitance: 2500pF @ 50V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 380 mOhm @ 7.5A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1104029-STW17N62K3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 620V
Continuous Drain Current at 25°C: 15.5A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 94nC @ 10V
Max Input Capacitance: 2500pF @ 50V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 380 mOhm @ 7.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
620V 15.5A MOSFET Transistor
278-STW17N62K3
620V 15.5A MOSFET Transistor 278-STW17N62K3
620V 15.5A N-CH Power MOSFET TO-247 380mR Product overview: STW17N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 15.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 15.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW17N62K3 can be used for catalog matching and distributor lookup.

620V 15.5A N-CH Power MOSFET TO-247 380mR Product overview: STW17N62K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V, 15.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 620V, 15.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW17N62K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW17N62K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW17N62K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW17N62K3
MOSFET N-CH 620V 15.5A TO247-3

MOSFET N-CH 620V 15.5A TO247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-10717-5-ND 1104029-STW17N62K3 278-STW17N62K3 STW17N62K3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW17N62K3 620V 15.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; TO-247-3
V(BR)DSS 620 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353434-UJ3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
MOSFETs - 2148949 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type DirectFET
View Details
9 suppliers