STMicroelectronics, Inc. Single FETs, MOSFETs STW15NB50

Description
N-Channel 500V 14.6A (Tc) 190W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 500V 14.6A (Tc) 190W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-2664-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-2664-5-ND
Single FETs, MOSFETs 497-2664-5-ND
N-Channel 500V 14.6A (Tc) 190W (Tc) Through Hole TO-247-3

N-Channel 500V 14.6A (Tc) 190W (Tc) Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW15NB50 - 1104027-STW15NB50 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW15NB50
1104027-STW15NB50
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW15NB50 1104027-STW15NB50
Manufacturer: STMicroelectronics Win Source Part Number: 1104027-STW15NB50 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 14.6A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 80nC @ 10V Max Input Capacitance: 3400pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 360 mOhm @ 7.5A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 1104027-STW15NB50
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 14.6A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 80nC @ 10V
Max Input Capacitance: 3400pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 360 mOhm @ 7.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
N-Channel 14.6A 500V 0.36ohm MOSFET Transistor
278-STW15NB50
N-Channel 14.6A 500V 0.36ohm MOSFET Transistor 278-STW15NB50
14.6A, 500V, 0.36ohm, N-CHANNEL, Si, POWER, MOSFET, TO-247AC, TO-247, 3 PIN Product overview: STW15NB50 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14.6A, 500V, 0.36ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 14.6A, 500V, 0.36ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW15NB50 can be used for catalog matching and distributor lookup.

14.6A, 500V, 0.36ohm, N-CHANNEL, Si, POWER, MOSFET, TO-247AC, TO-247, 3 PIN Product overview: STW15NB50 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14.6A, 500V, 0.36ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 14.6A, 500V, 0.36ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW15NB50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW15NB50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW15NB50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW15NB50
MOSFET N-CH 500V 14.6A TO247-3

MOSFET N-CH 500V 14.6A TO247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 497-2664-5-ND 1104027-STW15NB50 278-STW15NB50 STW15NB50
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW15NB50 N-Channel 14.6A 500V 0.36ohm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; TO-247-3
V(BR)DSS 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

400 Watt, 48 Volt, 1.8 - 2.2 GHz GaN RF Power Transistor - QPD2195 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19.1 dB
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details