STMicroelectronics, Inc. 950V 12A MOSFET Transistor STW15N95K5

Description
950V N-CH MOSFET, 12A, 410mR Rds(on), TO-247 Product overview: STW15N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW15N95K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
950V N-CH MOSFET, 12A, 410mR Rds(on), TO-247 Product overview: STW15N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW15N95K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
950V 12A MOSFET Transistor
278-STW15N95K5
950V 12A MOSFET Transistor 278-STW15N95K5
950V N-CH MOSFET, 12A, 410mR Rds(on), TO-247 Product overview: STW15N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW15N95K5 can be used for catalog matching and distributor lookup.

950V N-CH MOSFET, 12A, 410mR Rds(on), TO-247 Product overview: STW15N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW15N95K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-14291-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14291-5-ND
Single FETs, MOSFETs 497-14291-5-ND
N-Channel 950V 12A (Tc) 170W (Tc) Through Hole TO-247-3

N-Channel 950V 12A (Tc) 170W (Tc) Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW15N95K5 - 935669-STW15N95K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW15N95K5
935669-STW15N95K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW15N95K5 935669-STW15N95K5
Manufacturer: STMicroelectronics Win Source Part Number: 935669-STW15N95K5 Series: SuperMESH5™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 950 V 12A (Tc) 170W (Tc) Through Hole TO-247-3 Package: Tube Package: TO-247-3 Mounting: Through Hole Family Name: STW15 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: STW15N95K5-ND, 497-14291-5, -497-14291-5

Manufacturer: STMicroelectronics
Win Source Part Number: 935669-STW15N95K5
Series: SuperMESH5™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 950 V 12A (Tc) 170W (Tc) Through Hole TO-247-3
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Family Name: STW15
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: STW15N95K5-ND, 497-14291-5, -497-14291-5

Buy Now Datasheet
Single FETs, MOSFETs - STW15N95K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW15N95K5
Single FETs, MOSFETs STW15N95K5
MOSFET N-CH 950V 12A TO247

MOSFET N-CH 950V 12A TO247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW15N95K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW15N95K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW15N95K5
MOSFET N-CH 950V 12A TO247

MOSFET N-CH 950V 12A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 950V 0.41Ohm typ. 12A MDmesh K5

MOSFET N-CH 950V 0.41Ohm typ. 12A MDmesh K5

Buy Now Datasheet
Mosfet, N-Ch, 950V, 12A, To-247; Channel Type Stmicroelectronics - 45AC7779 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 950V, 12A, To-247; Channel Type Stmicroelectronics
45AC7779
Mosfet, N-Ch, 950V, 12A, To-247; Channel Type Stmicroelectronics 45AC7779
MOSFET, N-CH, 950V, 12A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 950V, 12A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STW15N95K5 497-14291-5-ND 935669-STW15N95K5 STW15N95K5 STW15N95K5 STW15N95K5 45AC7779
Product Name 950V 12A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW15N95K5 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 950V, 12A, To-247; Channel Type Stmicroelectronics
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 250000 milliwatts 170000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247
Unlock Full Specs
to access all available technical data

Similar Products