STMicroelectronics, Inc. Single FETs, MOSFETs STW14NK60Z

Description
N-Channel 600V 13.5A (Tc) 160W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 600V 13.5A (Tc) 160W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - STW14NK60Z-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
STW14NK60Z-ND
Single FETs, MOSFETs STW14NK60Z-ND
N-Channel 600V 13.5A (Tc) 160W (Tc) Through Hole TO-247-3

N-Channel 600V 13.5A (Tc) 160W (Tc) Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW14NK60Z - 935668-STW14NK60Z - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW14NK60Z
935668-STW14NK60Z
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW14NK60Z 935668-STW14NK60Z
Manufacturer: STMicroelectronics Win Source Part Number: 935668-STW14NK60Z Series: SuperMESH™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 13.5A (Tc) 160W (Tc) Through Hole TO-247-3 Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Family Name: STW14N Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 935668-STW14NK60Z
Series: SuperMESH™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 13.5A (Tc) 160W (Tc) Through Hole TO-247-3
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: STW14N
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW14NK60Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW14NK60Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW14NK60Z
MOSFET N-CH 600V 13.5A TO247-3

MOSFET N-CH 600V 13.5A TO247-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number STW14NK60Z-ND 935668-STW14NK60Z STW14NK60Z
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW14NK60Z Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data