STMicroelectronics, Inc. N-Channel 950V 10A MOSFET Transistor STW13N95K3

Description
N-Channel 950V 10A MOSFET TO-247 680mR Product overview: STW13N95K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW13N95K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel 950V 10A MOSFET TO-247 680mR Product overview: STW13N95K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW13N95K3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 950V 10A MOSFET Transistor
278-STW13N95K3
N-Channel 950V 10A MOSFET Transistor 278-STW13N95K3
N-Channel 950V 10A MOSFET TO-247 680mR Product overview: STW13N95K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW13N95K3 can be used for catalog matching and distributor lookup.

N-Channel 950V 10A MOSFET TO-247 680mR Product overview: STW13N95K3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950V, 10A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 10A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW13N95K3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-10772-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-10772-5-ND
Single FETs, MOSFETs 497-10772-5-ND
N-Channel 950V 10A (Tc) 190W (Tc) Through Hole TO-247-3

N-Channel 950V 10A (Tc) 190W (Tc) Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW13N95K3 - 1104021-STW13N95K3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW13N95K3
1104021-STW13N95K3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW13N95K3 1104021-STW13N95K3
Manufacturer: STMicroelectronics Win Source Part Number: 1104021-STW13N95K3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 950V Continuous Drain Current at 25°C: 10A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 51nC @ 10V Max Input Capacitance: 1620pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 850 mOhm @ 5A, 10V Alternative Parts (Cross-Reference): IPW90R500C3; STW23N85K5; STW13NK100Z; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1104021-STW13N95K3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 950V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 51nC @ 10V
Max Input Capacitance: 1620pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 850 mOhm @ 5A, 10V
Alternative Parts (Cross-Reference): IPW90R500C3; STW23N85K5; STW13NK100Z;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - STW13N95K3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW13N95K3
Single FETs, MOSFETs STW13N95K3
MOSFET N-CH 950V 10A TO247-3

MOSFET N-CH 950V 10A TO247-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW13N95K3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW13N95K3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW13N95K3
MOSFET N-CH 950V 10A TO247-3

MOSFET N-CH 950V 10A TO247-3

Supplier's Site
Mosfet, N Ch, 950V, 10A, To-247; Channel Type Stmicroelectronics - 21T4047 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 950V, 10A, To-247; Channel Type Stmicroelectronics
21T4047
Mosfet, N Ch, 950V, 10A, To-247; Channel Type Stmicroelectronics 21T4047
MOSFET, N CH, 950V, 10A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:10A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 950V, 10A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:10A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 950V SuperMESH3 Zener-Protected 10A

MOSFET N-Ch 950V SuperMESH3 Zener-Protected 10A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STW13N95K3 497-10772-5-ND 1104021-STW13N95K3 STW13N95K3 STW13N95K3 21T4047 STW13N95K3
Product Name N-Channel 950V 10A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW13N95K3 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Ch, 950V, 10A, To-247; Channel Type Stmicroelectronics MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
PD 190000 milliwatts 190000 milliwatts 190000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRFS8403TRR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Bulk; Bulk
View Details