STMicroelectronics, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW13N80K5 STW13N80K5

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795828-STW13N80K5 Series: SuperMESH5 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 12A (Tc) Family Name: STW13N80K5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-247 Channel Type Type: N Drain Source Voltage: 800V Vgs(th) (Maximum) @ Id: 5V @ 100μA Gate Charge (Qg) (Maximum) @ Vgs: 29nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 870pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 190W (Tc) Rds On (Maximum) @ Id, Vgs: 450 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): SiHG11N80E-GE3; IXFR24N80P; SPW11N80C3; APT11N80BC3G; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795828-STW13N80K5 Series: SuperMESH5 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 12A (Tc) Family Name: STW13N80K5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-247 Channel Type Type: N Drain Source Voltage: 800V Vgs(th) (Maximum) @ Id: 5V @ 100μA Gate Charge (Qg) (Maximum) @ Vgs: 29nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 870pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 190W (Tc) Rds On (Maximum) @ Id, Vgs: 450 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): SiHG11N80E-GE3; IXFR24N80P; SPW11N80C3; APT11N80BC3G; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW13N80K5 - 795828-STW13N80K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW13N80K5
795828-STW13N80K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW13N80K5 795828-STW13N80K5
Manufacturer: STMicroelectronics Win Source Part Number: 795828-STW13N80K5 Series: SuperMESH5 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 12A (Tc) Family Name: STW13N80K5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-247 Channel Type Type: N Drain Source Voltage: 800V Vgs(th) (Maximum) @ Id: 5V @ 100μA Gate Charge (Qg) (Maximum) @ Vgs: 29nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 870pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 190W (Tc) Rds On (Maximum) @ Id, Vgs: 450 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): SiHG11N80E-GE3; IXFR24N80P; SPW11N80C3; APT11N80BC3G; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795828-STW13N80K5
Series: SuperMESH5
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 12A (Tc)
Family Name: STW13N80K5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-247
Channel Type Type: N
Drain Source Voltage: 800V
Vgs(th) (Maximum) @ Id: 5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs: 29nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 870pF @ 100V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 190W (Tc)
Rds On (Maximum) @ Id, Vgs: 450 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): SiHG11N80E-GE3; IXFR24N80P; SPW11N80C3; APT11N80BC3G;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-15160-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15160-5-ND
Single FETs, MOSFETs 497-15160-5-ND
N-Channel 800V 12A (Tc) 190W (Tc) Through Hole TO-247-3

N-Channel 800V 12A (Tc) 190W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 800 V 0.37 Ohm 12 A MOSFET Transistor
278-STW13N80K5
N-Channel 800 V 0.37 Ohm 12 A MOSFET Transistor 278-STW13N80K5
N-channel 800 V, 0.37 Ohm typ., 12 A MDmesh K5 Power MOSFET in TO-247 package Product overview: STW13N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 0.37 Ohm, 12 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 0.37 Ohm, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW13N80K5 can be used for catalog matching and distributor lookup.

N-channel 800 V, 0.37 Ohm typ., 12 A MDmesh K5 Power MOSFET in TO-247 package Product overview: STW13N80K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800 V, 0.37 Ohm, 12 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800 V, 0.37 Ohm, 12 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW13N80K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 800 V, 0.37 Ohm typ., 12 A MDmesh K5 Power MOSFET in TO-247 package

MOSFET N-channel 800 V, 0.37 Ohm typ., 12 A MDmesh K5 Power MOSFET in TO-247 package

Buy Now Datasheet
Mosfet, N-Ch, 800V, 12A, To-247; Channel Type Stmicroelectronics - 45AC7777 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 12A, To-247; Channel Type Stmicroelectronics
45AC7777
Mosfet, N-Ch, 800V, 12A, To-247; Channel Type Stmicroelectronics 45AC7777
MOSFET, N-CH, 800V, 12A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 800V, 12A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW13N80K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW13N80K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW13N80K5
MOSFET N-CH 800V 12A TO247

MOSFET N-CH 800V 12A TO247

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 795828-STW13N80K5 497-15160-5-ND 278-STW13N80K5 STW13N80K5 45AC7777 STW13N80K5
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW13N80K5 Single FETs, MOSFETs N-Channel 800 V 0.37 Ohm 12 A MOSFET Transistor MOSFET Mosfet, N-Ch, 800V, 12A, To-247; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 190000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3 TO-247; TO-247-3 TO-3; TO-247 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data