STMicroelectronics, Inc. 600V 11A MOSFET Transistor STW13N60M2

Description
600V 11A N-CH MOSFET TO-247 380mR Product overview: STW13N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW13N60M2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
600V 11A N-CH MOSFET TO-247 380mR Product overview: STW13N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW13N60M2 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STMicroelectronics N-channel MOSFET, part number 45AC7776, is rated for a maximum drain-source voltage of 600V and a continuous drain current of 11A. It features a low on-resistance of 0.35 Ω (typical) and is designed using MDmesh II Plus,Ñ¢ technology, which provides low gate charge and improved efficiency for high-performance applications. The device is avalanche rated and includes Zener protection, making it suitable for demanding switching applications. It is packaged in a TO-247 format, which is ideal for through-hole mounting. The MOSFET operates effectively within a temperature range of -55°C to 150°C and has a total power dissipation capability of 110W at a case temperature of 25°C.

Datasheet Summary
Powered by GS/AI

The STMicroelectronics N-channel MOSFET, part number 45AC7776, is rated for a maximum drain-source voltage of 600V and a continuous drain current of 11A. It features a low on-resistance of 0.35 Ω (typical) and is designed using MDmesh II Plus,Ñ¢ technology, which provides low gate charge and improved efficiency for high-performance applications. The device is avalanche rated and includes Zener protection, making it suitable for demanding switching applications. It is packaged in a TO-247 format, which is ideal for through-hole mounting. The MOSFET operates effectively within a temperature range of -55°C to 150°C and has a total power dissipation capability of 110W at a case temperature of 25°C.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 11A MOSFET Transistor
278-STW13N60M2
600V 11A MOSFET Transistor 278-STW13N60M2
600V 11A N-CH MOSFET TO-247 380mR Product overview: STW13N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW13N60M2 can be used for catalog matching and distributor lookup.

600V 11A N-CH MOSFET TO-247 380mR Product overview: STW13N60M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW13N60M2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-15012-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15012-5-ND
Single FETs, MOSFETs 497-15012-5-ND
N-Channel 600V 11A (Tc) 110W (Tc) Through Hole TO-247-3

N-Channel 600V 11A (Tc) 110W (Tc) Through Hole TO-247-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW13N60M2 - 935667-STW13N60M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW13N60M2
935667-STW13N60M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW13N60M2 935667-STW13N60M2
Manufacturer: STMicroelectronics Win Source Part Number: 935667-STW13N60M2 Series: MDmesh™ II Plus Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 11A (Tc) 110W (Tc) Through Hole TO-247-3 Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Family Name: STW13N Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-15012-5, 497-15012-5

Manufacturer: STMicroelectronics
Win Source Part Number: 935667-STW13N60M2
Series: MDmesh™ II Plus
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 11A (Tc) 110W (Tc) Through Hole TO-247-3
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: STW13N
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-15012-5, 497-15012-5

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW13N60M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW13N60M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW13N60M2
MOSFET N-CH 600V 11A TO247

MOSFET N-CH 600V 11A TO247

Supplier's Site
Single FETs, MOSFETs - STW13N60M2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW13N60M2
Single FETs, MOSFETs STW13N60M2
MOSFET N-CH 600V 11A TO247

MOSFET N-CH 600V 11A TO247

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 11A, To-247; Channel Type Stmicroelectronics - 45AC7776 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 11A, To-247; Channel Type Stmicroelectronics
45AC7776
Mosfet, N-Ch, 600V, 11A, To-247; Channel Type Stmicroelectronics 45AC7776
MOSFET, N-CH, 600V, 11A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:11A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 11A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:11A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 600 V, 0.35 Ohm typ., 11 A MDmesh M2 Power MOSFET in TO-247 package

MOSFET N-channel 600 V, 0.35 Ohm typ., 11 A MDmesh M2 Power MOSFET in TO-247 package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STW13N60M2 497-15012-5-ND 935667-STW13N60M2 STW13N60M2 STW13N60M2 45AC7776 STW13N60M2
Product Name 600V 11A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW13N60M2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 600V, 11A, To-247; Channel Type Stmicroelectronics MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 110000 milliwatts 110000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 580 pF @ 100 V TO-247; TO-247-3 TO-3; TO-247
Unlock Full Specs
to access all available technical data

Similar Products