STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single STW12NM60N

Description
Win Source Part Number: 1025014-STW12NM60N Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ Package: Tube Standard Package: 600 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Rds On (Max) @ Id, Vgs: 410mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 90W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Gate Charge (Qg) (Max) @ Vgs: 30.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 960 pF @ 50 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): STW13N60M2; STW18N60DM2; STW19NM60N; IRFPC50PBF; IRFPC50APBF; IRFPC50LCPBF; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STW12NM60N-ND,497-76 15-5,-497-7615-5 Base Product Number: STW12N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1025014-STW12NM60N Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ Package: Tube Standard Package: 600 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Rds On (Max) @ Id, Vgs: 410mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 90W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Gate Charge (Qg) (Max) @ Vgs: 30.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 960 pF @ 50 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): STW13N60M2; STW18N60DM2; STW19NM60N; IRFPC50PBF; IRFPC50APBF; IRFPC50LCPBF; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STW12NM60N-ND,497-76 15-5,-497-7615-5 Base Product Number: STW12N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1025014-STW12NM60N - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1025014-STW12NM60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1025014-STW12NM60N
Win Source Part Number: 1025014-STW12NM60N Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh™ Package: Tube Standard Package: 600 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 10A (Tc) Rds On (Max) @ Id, Vgs: 410mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 90W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Gate Charge (Qg) (Max) @ Vgs: 30.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 960 pF @ 50 V Vgs (Max): ±25V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): STW13N60M2; STW18N60DM2; STW19NM60N; IRFPC50PBF; IRFPC50APBF; IRFPC50LCPBF; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STW12NM60N-ND,497-76 15-5,-497-7615-5 Base Product Number: STW12N Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1025014-STW12NM60N
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh™
Package: Tube
Standard Package: 600
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 10A (Tc)
Rds On (Max) @ Id, Vgs: 410mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 90W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Gate Charge (Qg) (Max) @ Vgs: 30.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 960 pF @ 50 V
Vgs (Max): ±25V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): STW13N60M2; STW18N60DM2; STW19NM60N; IRFPC50PBF; IRFPC50APBF; IRFPC50LCPBF;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: STW12NM60N-ND,497-7615-5,-497-7615-5
Base Product Number: STW12N
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 497-7615-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7615-5-ND
Single FETs, MOSFETs 497-7615-5-ND
N-Channel 600V 10A (Tc) 90W (Tc) Through Hole TO-247-3

N-Channel 600V 10A (Tc) 90W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW12NM60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW12NM60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW12NM60N
MOSFET N-CH 600V 10A TO247-3

MOSFET N-CH 600V 10A TO247-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1025014-STW12NM60N 497-7615-5-ND STW12NM60N
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor - T1G4020036-FL - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 2 x 200 Watt, 50 Volt GaN RF Power Transistor
Package Type NI-650 Flanged
Power Gain 18.1 dB
View Details
2 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
40V 240A MOSFET Transistor - 278-AUIRFS3004-7P - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 380000 milliwatts
View Details
7 suppliers