Manufacturer: STMicroelectronics
Win Source Part Number: 037127-STW12NK95Z
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 230W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 950V
Continuous Drain Current at 25°C: 10A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 100μA
Max Gate Charge: 113nC @ 10V
Max Input Capacitance: 3500pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 900 mOhm @ 5A, 10V
Alternative Parts (Cross-Reference): IXFH12N100F; STW13N95K3; STW12NK95Z; STW12NK90Z;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
950V N-CH MOSFET, 10A, 0.72 Ohm, TO-247 Product overview: STW12NK95Z from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 950V, 10A, 0.72 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950V, 10A, 0.72 Ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW12NK95Z can be used for catalog matching and distributor lookup.
N-Channel 950V 10A (Tc) 230W (Tc) Through Hole TO-247-3
MOSFET N-Ch 950V - 0.69 10A Zener SuperMESH
MOSFET N-CH 950V 10A TO247-3
MOSFET N-CH 950V 10A TO247-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 037127-STW12NK95Z | 278-STW12NK95Z | 497-5167-5-ND | STW12NK95Z | STW12NK95Z | STW12NK95Z |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW12NK95Z | 950V 10A 0.72 Ohm MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 950 volts | 950 volts | ||||
| PD | 230000 milliwatts | 230000 milliwatts | 230000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |