STMicroelectronics, Inc. Single FETs, MOSFETs STW12N150K5

Description
N-Channel 1500V 7A (Tc) 250W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 1500V 7A (Tc) 250W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-16027-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-16027-5-ND
Single FETs, MOSFETs 497-16027-5-ND
N-Channel 1500V 7A (Tc) 250W (Tc) Through Hole TO-247-3

N-Channel 1500V 7A (Tc) 250W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 1500 V 1.6 Ohm 7 A MOSFET Transistor
278-STW12N150K5
N-Channel 1500 V 1.6 Ohm 7 A MOSFET Transistor 278-STW12N150K5
N-channel 1500 V, 1.6 Ohm typ., 7 A MDmesh K5 Power MOSFET in a TO-247 package Product overview: STW12N150K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1500 V, 1.6 Ohm, 7 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1500 V, 1.6 Ohm, 7 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW12N150K5 can be used for catalog matching and distributor lookup.

N-channel 1500 V, 1.6 Ohm typ., 7 A MDmesh K5 Power MOSFET in a TO-247 package Product overview: STW12N150K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1500 V, 1.6 Ohm, 7 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1500 V, 1.6 Ohm, 7 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW12N150K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW12N150K5 - 898509-STW12N150K5 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW12N150K5
898509-STW12N150K5
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW12N150K5 898509-STW12N150K5
Manufacturer: STMicroelectronics Win Source Part Number: 898509-STW12N150K5 Series: MDmesh™ K5 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 1500 V 7A (Tc) 250W (Tc) Through Hole TO-247-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: STW12 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: STMicroelectronics
Win Source Part Number: 898509-STW12N150K5
Series: MDmesh™ K5
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 1500 V 7A (Tc) 250W (Tc) Through Hole TO-247-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: STW12
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
MOSFETs - 151450 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151450
MOSFETs 151450
High-voltage MOSFET for ind power

High-voltage MOSFET for ind power

Supplier's Site
MOSFETs - 151449 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
151449
MOSFETs 151449
High-voltage MOSFET for ind power

High-voltage MOSFET for ind power

Supplier's Site
Single FETs, MOSFETs - STW12N150K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW12N150K5
Single FETs, MOSFETs STW12N150K5
MOSFET N-CH 1500V 7A TO247

MOSFET N-CH 1500V 7A TO247

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-channel 1500 V, 1.6 Ohm typ., 7 A MDmesh K5 Power MOSFET in a TO-247 package

MOSFET N-channel 1500 V, 1.6 Ohm typ., 7 A MDmesh K5 Power MOSFET in a TO-247 package

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
STW12N150K5
Triode/MOS Tube/Transistor >> MOSFETs STW12N150K5
1.5kV 7A 250W 1.9Ω@3.5A,10V 5V@100uA null TO-247-3 MOSFETs ROHS

1.5kV 7A 250W 1.9Ω@3.5A,10V 5V@100uA null TO-247-3 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW12N150K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW12N150K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW12N150K5
MOSFET N-CH 1500V 7A TO247

MOSFET N-CH 1500V 7A TO247

Supplier's Site
Mosfet, N-Ch, 1.5Kv, 7A, 150Deg C, 250W Rohs Compliant Stmicroelectronics - 69AH2886 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1.5Kv, 7A, 150Deg C, 250W Rohs Compliant Stmicroelectronics
69AH2886
Mosfet, N-Ch, 1.5Kv, 7A, 150Deg C, 250W Rohs Compliant Stmicroelectronics 69AH2886
MOSFET, N-CH, 1.5KV, 7A, 150DEG C, 250W ROHS COMPLIANT: YES

MOSFET, N-CH, 1.5KV, 7A, 150DEG C, 250W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-16027-5-ND 278-STW12N150K5 898509-STW12N150K5 151450 STW12N150K5 STW12N150K5 STW12N150K5 STW12N150K5 69AH2886
Product Name Single FETs, MOSFETs N-Channel 1500 V 1.6 Ohm 7 A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STW12N150K5 MOSFETs Single FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 1.5Kv, 7A, 150Deg C, 250W Rohs Compliant Stmicroelectronics
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; TO-247 TO-247; TO-247-3 TO-247 TO-247; TO-247-3 TO-3
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 1500 volts 1500 volts
Unlock Full Specs
to access all available technical data