STMicroelectronics, Inc. Single FETs, MOSFETs STW10N95K5

Description
N-Channel 950V 8A (Tc) 130W (Tc) Through Hole TO-247-3
Request a Quote Datasheet
Description
N-Channel 950V 8A (Tc) 130W (Tc) Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 497-14579-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-14579-5-ND
Single FETs, MOSFETs 497-14579-5-ND
N-Channel 950V 8A (Tc) 130W (Tc) Through Hole TO-247-3

N-Channel 950V 8A (Tc) 130W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Electronic Wholesale - STW10N95K5 - 1262334-STW10N95K5 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - STW10N95K5
1262334-STW10N95K5
Electronic Wholesale - STW10N95K5 1262334-STW10N95K5
Manufacturer: STMicroelectronics Win Source Part Number: 1262334-STW10N95K5 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-247 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 130W Alternative Parts (Cross-Reference): IXFH15N60; STW10NK60Z; STW13NK60Z; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 950V Id - Continuous Drain Current: 8A Rds On (Maximum) at Id, Vgs: 800mOhm at 4A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 100μA Gate Charge (Qg) (Maximum) at Vgs: 22nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 630pF at 100V

Manufacturer: STMicroelectronics
Win Source Part Number: 1262334-STW10N95K5
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 130W
Alternative Parts (Cross-Reference): IXFH15N60; STW10NK60Z; STW13NK60Z;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 950V
Id - Continuous Drain Current: 8A
Rds On (Maximum) at Id, Vgs: 800mOhm at 4A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 100μA
Gate Charge (Qg) (Maximum) at Vgs: 22nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 630pF at 100V

Buy Now Datasheet
Singapore, Singapore
N-Channel 950 V 0.65 Ohm 8 A MOSFET Transistor
278-STW10N95K5
N-Channel 950 V 0.65 Ohm 8 A MOSFET Transistor 278-STW10N95K5
N-channel 950 V, 0.65 Ohm typ., 8 A MDmesh K5 Power MOSFET in a TO-247 package Product overview: STW10N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950 V, 0.65 Ohm, 8 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950 V, 0.65 Ohm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW10N95K5 can be used for catalog matching and distributor lookup.

N-channel 950 V, 0.65 Ohm typ., 8 A MDmesh K5 Power MOSFET in a TO-247 package Product overview: STW10N95K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 950 V, 0.65 Ohm, 8 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 950 V, 0.65 Ohm, 8 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW10N95K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 950V, 8A, To-247; Channel Type Stmicroelectronics - 45AC7775 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 950V, 8A, To-247; Channel Type Stmicroelectronics
45AC7775
Mosfet, N-Ch, 950V, 8A, To-247; Channel Type Stmicroelectronics 45AC7775
MOSFET, N-CH, 950V, 8A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Qualification:- RoHS Compliant: Yes

MOSFET, N-CH, 950V, 8A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:950V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW10N95K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW10N95K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW10N95K5
MOSFET N-CH 950V 8A TO247

MOSFET N-CH 950V 8A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 950V .65Ohm typ 8A Zener-protected

MOSFET N-Ch 950V .65Ohm typ 8A Zener-protected

Buy Now Datasheet
Single FETs, MOSFETs - STW10N95K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW10N95K5
Single FETs, MOSFETs STW10N95K5
MOSFET N-CH 950V 8A TO247

MOSFET N-CH 950V 8A TO247

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 497-14579-5-ND 1262334-STW10N95K5 278-STW10N95K5 45AC7775 STW10N95K5 STW10N95K5 STW10N95K5
Product Name Single FETs, MOSFETs Electronic Wholesale - STW10N95K5 N-Channel 950 V 0.65 Ohm 8 A MOSFET Transistor Mosfet, N-Ch, 950V, 8A, To-247; Channel Type Stmicroelectronics Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3 TO-3; TO-247 TO-247; TO-247-3 TO-247; TO-247-3
V(BR)DSS 950 volts 950 volts
PD 130000 milliwatts 130000 milliwatts 130000 milliwatts
Unlock Full Specs
to access all available technical data