STMicroelectronics, Inc. N-Channel 1050 V 1 Ohm 6 A MOSFET Transistor STW10N105K5

Description
N-channel 1050 V, 1 Ohm typ., 6 A MDmesh K5 Power MOSFETs in TO-247 package Product overview: STW10N105K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1050 V, 1 Ohm, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1050 V, 1 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW10N105K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-channel 1050 V, 1 Ohm typ., 6 A MDmesh K5 Power MOSFETs in TO-247 package Product overview: STW10N105K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1050 V, 1 Ohm, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1050 V, 1 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW10N105K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 1050 V 1 Ohm 6 A MOSFET Transistor
278-STW10N105K5
N-Channel 1050 V 1 Ohm 6 A MOSFET Transistor 278-STW10N105K5
N-channel 1050 V, 1 Ohm typ., 6 A MDmesh K5 Power MOSFETs in TO-247 package Product overview: STW10N105K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1050 V, 1 Ohm, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1050 V, 1 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW10N105K5 can be used for catalog matching and distributor lookup.

N-channel 1050 V, 1 Ohm typ., 6 A MDmesh K5 Power MOSFETs in TO-247 package Product overview: STW10N105K5 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1050 V, 1 Ohm, 6 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1050 V, 1 Ohm, 6 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STW10N105K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1228742-STW10N105K5 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1228742-STW10N105K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1228742-STW10N105K5
Win Source Part Number: 1228742-STW10N105K5 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: MDmesh K5 Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 1050 V Current - Continuous Drain (Id) @ 25°C: 6A (Tc) Rds On (Max) @ Id, Vgs: 1.3Ohm @ 3A, 10V Vgs(th) (Max) @ Id: 5V @ 100µA Power Dissipation (Max): 130W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Gate Charge (Qg) (Max) @ Vgs: 21.5 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 545 pF @ 100 V Vgs (Max): 30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-15283-5,-497-152 83-5 Base Product Number: STW10 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1228742-STW10N105K5
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: MDmesh K5
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 1050 V
Current - Continuous Drain (Id) @ 25°C: 6A (Tc)
Rds On (Max) @ Id, Vgs: 1.3Ohm @ 3A, 10V
Vgs(th) (Max) @ Id: 5V @ 100µA
Power Dissipation (Max): 130W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Gate Charge (Qg) (Max) @ Vgs: 21.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 545 pF @ 100 V
Vgs (Max): 30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-15283-5,-497-15283-5
Base Product Number: STW10
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 497-15283-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-15283-5-ND
Single FETs, MOSFETs 497-15283-5-ND
N-Channel 1050V 6A (Tc) 130W (Tc) Through Hole TO-247-3

N-Channel 1050V 6A (Tc) 130W (Tc) Through Hole TO-247-3

Buy Now Datasheet
Single FETs, MOSFETs - STW10N105K5 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
STW10N105K5
Single FETs, MOSFETs STW10N105K5
MOSFET N-CH 1050V 6A TO247

MOSFET N-CH 1050V 6A TO247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STW10N105K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STW10N105K5
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STW10N105K5
MOSFET N-CH 1050V 6A TO247

MOSFET N-CH 1050V 6A TO247

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 1050 V, 1 Ohm typ., 6 A MDmesh K5 Power MOSFETs in TO-247 package

MOSFET N-channel 1050 V, 1 Ohm typ., 6 A MDmesh K5 Power MOSFETs in TO-247 package

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STW10N105K5 1228742-STW10N105K5 497-15283-5-ND STW10N105K5 STW10N105K5 STW10N105K5
Product Name N-Channel 1050 V 1 Ohm 6 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 130000 milliwatts 130000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3 TO-247; TO-247-3 TO-247; TO-247-3 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC120016K3S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
3 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2903ZS - 862655-AUIRF2903ZS - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3; D2PAK
View Details
4 suppliers