Manufacturer: STMicroelectronics
Win Source Part Number: 054047-STV8216
Packaging: Tray
Applications: Consumer Audio
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 80-TQFP (14x14)
Purpose: Audio Signal Processor, Demodulator
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Audio Audio Signal Processor, Demodulator 1 Channel 80-TQFP (14x14)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 054047-STV8216 | STV8216 |
| Product Name | Audio Special Purpose - STV8216 | Audio Special Purpose |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts |