Manufacturer: STMicroelectronics
Win Source Part Number: 1262318-STV8206
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 80-LQFP
Applications: Consumer Audio
Operating Supply Voltage: 3 V ~ 3.6 V
Function: Audio Signal Processor, Demodulator
Interface: I2C, I2S
Number of Channels: 1
Part Status: Obsolete(EOL)
Family Name: STV8206
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 80-TQFP (14x14)
Alternative Parts (Cross-Reference): STV8206T;
Introduction Date: January 01, 2003
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Audio Audio Signal Processor, Demodulator 1 Channel 80-TQFP (14x14)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1262318-STV8206 | STV8206 |
| Product Name | Audio Special Purpose - STV8206 | Audio Special Purpose |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts |