STMicroelectronics PMIC - PMIC - Voltage Regulators - Linear - STV8164 STV8164

Description
Manufacturer: STMicroelectronics Win Source Part Number: 047394-STV8164 Packaging: Bulk Mounting: Through Hole Regulator Topology: Positive Fixed and Adjustable Voltage - Dropout (Typical): 1V @ 600mA Number of Regulators: 3 Output Type: Adjustable (Fixed) Control Features: Enable, Reset Output Current: 600mA, 600mA, 600mA Output Voltage: 5V, 5V, 2.5 V to 16 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 150°C Case / Package: 11-Clipwatt Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 2.5V (5V, 5V) Dropout Voltage-Max: 1.4V @ 600mA, 1.4V @ 600mA, 1.4V @ 600mA Operating Supply Current: 3mA Maximum Output Voltage: 16V Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 047394-STV8164 Packaging: Bulk Mounting: Through Hole Regulator Topology: Positive Fixed and Adjustable Voltage - Dropout (Typical): 1V @ 600mA Number of Regulators: 3 Output Type: Adjustable (Fixed) Control Features: Enable, Reset Output Current: 600mA, 600mA, 600mA Output Voltage: 5V, 5V, 2.5 V to 16 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 150°C Case / Package: 11-Clipwatt Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 2.5V (5V, 5V) Dropout Voltage-Max: 1.4V @ 600mA, 1.4V @ 600mA, 1.4V @ 600mA Operating Supply Current: 3mA Maximum Output Voltage: 16V Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - STV8164 - 047394-STV8164 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - STV8164
047394-STV8164
PMIC - PMIC - Voltage Regulators - Linear - STV8164 047394-STV8164
Manufacturer: STMicroelectronics Win Source Part Number: 047394-STV8164 Packaging: Bulk Mounting: Through Hole Regulator Topology: Positive Fixed and Adjustable Voltage - Dropout (Typical): 1V @ 600mA Number of Regulators: 3 Output Type: Adjustable (Fixed) Control Features: Enable, Reset Output Current: 600mA, 600mA, 600mA Output Voltage: 5V, 5V, 2.5 V to 16 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 150°C Case / Package: 11-Clipwatt Maximum Input Voltage: 18V Nominal Output Voltage (Min/Fixed): 2.5V (5V, 5V) Dropout Voltage-Max: 1.4V @ 600mA, 1.4V @ 600mA, 1.4V @ 600mA Operating Supply Current: 3mA Maximum Output Voltage: 16V Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 047394-STV8164
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed and Adjustable
Voltage - Dropout (Typical): 1V @ 600mA
Number of Regulators: 3
Output Type: Adjustable (Fixed)
Control Features: Enable, Reset
Output Current: 600mA, 600mA, 600mA
Output Voltage: 5V, 5V, 2.5 V to 16 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C
Case / Package: 11-Clipwatt
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 2.5V (5V, 5V)
Dropout Voltage-Max: 1.4V @ 600mA, 1.4V @ 600mA, 1.4V @ 600mA
Operating Supply Current: 3mA
Maximum Output Voltage: 16V
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulator IC - 776-STV8164 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Voltage Regulator IC
776-STV8164
Voltage Regulator IC 776-STV8164
TRIPLE OUTPUT, FIXED/ADJUSTABLE POSITIVE REGULATOR, PZFM11, PLASTIC, CLIPWATT-11 Product overview: STV8164 from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-STV8164 can be used for catalog matching and distributor lookup.

TRIPLE OUTPUT, FIXED/ADJUSTABLE POSITIVE REGULATOR, PZFM11, PLASTIC, CLIPWATT-11 Product overview: STV8164 from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-STV8164 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - STV8164 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
STV8164
PMIC - Voltage Regulators - Linear STV8164
IC REG LINEAR POS ADJ 11CLIPWATT

IC REG LINEAR POS ADJ 11CLIPWATT

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
STV8164
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear STV8164
IC REG LINEAR POS ADJ 11CLIPWATT

IC REG LINEAR POS ADJ 11CLIPWATT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 047394-STV8164 776-STV8164 STV8164 STV8164
Product Name PMIC - PMIC - Voltage Regulators - Linear - STV8164 Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed) Fixed; Adjustable / Variable
Package Type Other; 11-Clipwatt
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data