TRIPLE OUTPUT, FIXED/ADJUSTABLE POSITIVE REGULATOR, PZFM11, PLASTIC, CLIPWATT-11 Product overview: STV8163 from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-STV8163 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 212426-STV8163
Packaging: Bulk
Mounting: Through Hole
Regulator Topology: Positive Fixed and Adjustable
Voltage - Dropout (Typical): 1V @ 600mA
Number of Regulators: 3
Output Type: Adjustable (Fixed)
Control Features: Enable, Reset
Output Current: 600mA, 600mA, 600mA
Output Voltage: 3.3V, 5V, 2.5 V to 16 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C
Case / Package: 11-Clipwatt
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 2.5V (3.3V, 5V)
Dropout Voltage-Max: 1.4V @ 600mA, 1.4V @ 600mA, 1.4V @ 600mA
Operating Supply Current: 3mA
Maximum Output Voltage: 16V
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC REG LINEAR POS ADJ 11CLIPWATT
IC REG LINEAR POS ADJ 11CLIPWATT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-STV8163 | 212426-STV8163 | STV8163 | STV8163 |
| Product Name | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - STV8163 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | ||
| Output Voltage | 3.3 volts | 2.5 to 5 volts | 2.5 volts | |
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps |
| IQ | 0.0030 amps | 0.0030 amps | ||
| Operating Temperature | 0 C (32 F) | 0 to 150 C (32 to 302 F) |