Manufacturer: STMicroelectronics
Win Source Part Number: 1104013-STV8131
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 2
Output Type: Fixed
Output Current: 1A, 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C
Case / Package: 7-HEPTAWATT
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 5V, 8V
Dropout Voltage-Max: 1.4V @ 750mA, 2V @ 1A
Operating Supply Current: 2mA
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
DUAL OUTPUT, FIXED POSITIVE REGULATOR, PZFM9, ROHS COMPLIANT, PLASTIC, PACKAGE-9 Product overview: STV8131 from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-STV8131 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 2 Output 1A, 1A 7-HEPTAWATT
IC REG LIN 5/8V 1A/1A 7HEPTAWATT
IC REG LIN 5/8V 1A/1A 7HEPTAWATT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1104013-STV8131 | 776-STV8131 | STV8131-ND | STV8131 | STV8131 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - STV8131 | Dual Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; 7-HEPTAWATT | Other; Heptawatt-7 (Vertical, Bent and Staggered Leads) | |||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | ||||
| Output Voltage | 5 to 8 volts | 8 volts | 5 to 8 volts | 5 volts |