STMicroelectronics PMIC - PMIC - Voltage Regulators - Linear - STV8130A STV8130A

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008926-STV8130A Mounting: SMD (SMT) Output Type: Adjustable, Fixed Number of Outputs: 2 Output Current: 750 mA Output Voltage: 3.3 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SIP Max Input Voltage: 18 V Alternative Parts (Cross-Reference): STV8130ASTV8130A#; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Min Input Voltage: 5 V Dropout Voltage: 1.4 V Nominal Supply Current: 2 mA Reference Voltage: 2.44 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008926-STV8130A Mounting: SMD (SMT) Output Type: Adjustable, Fixed Number of Outputs: 2 Output Current: 750 mA Output Voltage: 3.3 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SIP Max Input Voltage: 18 V Alternative Parts (Cross-Reference): STV8130ASTV8130A#; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Min Input Voltage: 5 V Dropout Voltage: 1.4 V Nominal Supply Current: 2 mA Reference Voltage: 2.44 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - STV8130A - 1008926-STV8130A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - STV8130A
1008926-STV8130A
PMIC - PMIC - Voltage Regulators - Linear - STV8130A 1008926-STV8130A
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008926-STV8130A Mounting: SMD (SMT) Output Type: Adjustable, Fixed Number of Outputs: 2 Output Current: 750 mA Output Voltage: 3.3 V Categories: PMIC - Voltage Regulators - Linear Case / Package: SIP Max Input Voltage: 18 V Alternative Parts (Cross-Reference): STV8130ASTV8130A#; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Min Input Voltage: 5 V Dropout Voltage: 1.4 V Nominal Supply Current: 2 mA Reference Voltage: 2.44 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008926-STV8130A
Mounting: SMD (SMT)
Output Type: Adjustable, Fixed
Number of Outputs: 2
Output Current: 750 mA
Output Voltage: 3.3 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: SIP
Max Input Voltage: 18 V
Alternative Parts (Cross-Reference): STV8130ASTV8130A#;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Min Input Voltage: 5 V
Dropout Voltage: 1.4 V
Nominal Supply Current: 2 mA
Reference Voltage: 2.44 V

Buy Now
Singapore, Singapore
Dual LDO Voltage Regulator IC
699-STV8130A
Dual LDO Voltage Regulator IC 699-STV8130A
DUAL OUTPUT, FIXED/ADJUSTABLE POSITIVE REGULATOR, PSFM9, PLASTIC, SIP-9 Product overview: STV8130A from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-STV8130A can be used for catalog matching and distributor lookup.

DUAL OUTPUT, FIXED/ADJUSTABLE POSITIVE REGULATOR, PSFM9, PLASTIC, SIP-9 Product overview: STV8130A from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-STV8130A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1008926-STV8130A 699-STV8130A
Product Name PMIC - PMIC - Voltage Regulators - Linear - STV8130A Dual LDO Voltage Regulator IC
Output Voltage Type Fixed; Adjustable / Variable; Adjustable, Fixed Fixed; Adjustable / Variable
Package Type Other; SIP Other; SIP
Special Features Multiple Outputs
Output Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Full Half-Bridge (H Bridge) Drivers - A3909GLNTR-T - ODG (Origin Data Global)
Specs
Package Type SSOP; Other; 10-SOP (0.154", 3.90mm Width)
VIN 4 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 1220823 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - Voltage Regulators - Linear - ADP3307ART-2.75-RL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Noise Reduction, Shutdown
IOUT 0.1000 amps
View Details
LDO Voltage Regulator IC - 713-BQ27520YZFR-G4 - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 2.6 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers