Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020707-STV6111B
Operating Supply Voltage: 3.3 V
Number of Pins: 32
Categories: OEM Parts( S )
Max Frequency: 2.15 GHz
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1020707-STV6111B |
| Product Name | OEM Parts - OEM Parts ( S ) - STV6111B |