STMicroelectronics, Inc. SMD 24V 280A 300W MOSFET Transistor STV300NH02L

Description
N-CH MOSFET, 24V, 280A, 1mR, 300W, Surface Mount Product overview: STV300NH02L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 280A, 300W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 24V, 280A, 300W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STV300NH02L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH MOSFET, 24V, 280A, 1mR, 300W, Surface Mount Product overview: STV300NH02L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 280A, 300W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 24V, 280A, 300W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STV300NH02L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 24V 280A 300W MOSFET Transistor
278-STV300NH02L
SMD 24V 280A 300W MOSFET Transistor 278-STV300NH02L
N-CH MOSFET, 24V, 280A, 1mR, 300W, Surface Mount Product overview: STV300NH02L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 280A, 300W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 24V, 280A, 300W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STV300NH02L can be used for catalog matching and distributor lookup.

N-CH MOSFET, 24V, 280A, 1mR, 300W, Surface Mount Product overview: STV300NH02L from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 280A, 300W. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 24V, 280A, 300W, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STV300NH02L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STV300NH02L - 006015-STV300NH02L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STV300NH02L
006015-STV300NH02L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STV300NH02L 006015-STV300NH02L
Manufacturer: STMicroelectronics Win Source Part Number: 006015-STV300NH02L Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V, 5V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 10-PowerSO Dimension: PowerSO-10 Exposed Bottom Pad Drain-Source Breakdown Voltage: 24V Continuous Drain Current at 25°C: 200A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 109nC @ 10V Max Input Capacitance: 7055pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 006015-STV300NH02L
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V, 5V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 10-PowerSO
Dimension: PowerSO-10 Exposed Bottom Pad
Drain-Source Breakdown Voltage: 24V
Continuous Drain Current at 25°C: 200A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 109nC @ 10V
Max Input Capacitance: 7055pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - 497-7614-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-7614-2-ND
Single FETs, MOSFETs 497-7614-2-ND
N-Channel 24V 200A (Tc) 300W (Tc) Surface Mount 10-PowerSO

N-Channel 24V 200A (Tc) 300W (Tc) Surface Mount 10-PowerSO

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STV300NH02L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STV300NH02L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STV300NH02L
MOSFET N-CH 24V 200A 10POWERSO

MOSFET N-CH 24V 200A 10POWERSO

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N Ch 24V 0.8m 280A Pwr MOSFET

MOSFET N Ch 24V 0.8m 280A Pwr MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-STV300NH02L 006015-STV300NH02L 497-7614-2-ND STV300NH02L STV300NH02L
Product Name SMD 24V 280A 300W MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - STV300NH02L Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 300000 milliwatts 300000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data