Manufacturer: STMicroelectronics
Win Source Part Number: 031590-STV270N4F3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 10-PowerSO
Dimension: PowerSO-10 Exposed Bottom Pad
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 270A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 7500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.5 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
N-Channel 40V 270A (Tc) 300W (Tc) Surface Mount 10-PowerSO
N-Channel 40V 270A (Tc) 300W (Tc) Surface Mount 10-PowerSO
N-Channel 40V 270A (Tc) 300W (Tc) Surface Mount 10-PowerSO
N-CH MOSFET 40V 270A 1.25mR STripFET F3 Product overview: STV270N4F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 270A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 270A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STV270N4F3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 40V 270A 10POWERSO
MOSFET N-CH 40V 270A 10POWERSO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 031590-STV270N4F3 | 497-7031-2-ND | 278-STV270N4F3 | STV270N4F3 | STV270N4F3 | STV270N4F3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STV270N4F3 | Single FETs, MOSFETs | 40V 270A MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 40 volts | 40 volts | ||||
| PD | 300000 milliwatts | 300000 milliwatts | 300000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |