IC VIDEO DGTL CONVERGENCE 80QFP Product overview: STV2050A from STMicroelectronics is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-STV2050A can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 054045-STV2050A
Packaging: Tray
Type: Video
Applications: HDTV
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 80-PQFP (14x20)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Video Processor IC I²C 80-PQFP (14x20) Package
IC VIDEO DGTL CONVERGENCE 80QFP
IC VIDEO DGTL CONVERGENCE 80QFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-STV2050A | 054045-STV2050A | STV2050A | STV2050A | STV2050A |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - STV2050A | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing |
| Operating Temperature | 14 to 158 F (-10 to 70 C) |