STMicroelectronics, Inc. N-Channel 160A 30V 0.0038ohm MOSFET Transistor STV160NF03LT4

Description
160A, 30V, 0.0038ohm, N-CHANNEL, Si, POWER, MOSFET, POWER, SO-10 Product overview: STV160NF03LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 160A, 30V, 0.0038ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 160A, 30V, 0.0038ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STV160NF03LT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
160A, 30V, 0.0038ohm, N-CHANNEL, Si, POWER, MOSFET, POWER, SO-10 Product overview: STV160NF03LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 160A, 30V, 0.0038ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 160A, 30V, 0.0038ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STV160NF03LT4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 160A 30V 0.0038ohm MOSFET Transistor
278-STV160NF03LT4
N-Channel 160A 30V 0.0038ohm MOSFET Transistor 278-STV160NF03LT4
160A, 30V, 0.0038ohm, N-CHANNEL, Si, POWER, MOSFET, POWER, SO-10 Product overview: STV160NF03LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 160A, 30V, 0.0038ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 160A, 30V, 0.0038ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STV160NF03LT4 can be used for catalog matching and distributor lookup.

160A, 30V, 0.0038ohm, N-CHANNEL, Si, POWER, MOSFET, POWER, SO-10 Product overview: STV160NF03LT4 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 160A, 30V, 0.0038ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 160A, 30V, 0.0038ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STV160NF03LT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 497-3252-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
497-3252-2-ND
Single FETs, MOSFETs 497-3252-2-ND
N-Channel 30V 160A (Tc) 210W (Tc) Surface Mount 10-PowerSO

N-Channel 30V 160A (Tc) 210W (Tc) Surface Mount 10-PowerSO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STV160NF03LT4 - 031589-STV160NF03LT4 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STV160NF03LT4
031589-STV160NF03LT4
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STV160NF03LT4 031589-STV160NF03LT4
Manufacturer: STMicroelectronics Win Source Part Number: 031589-STV160NF03LT4 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 210W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: 175°C (TJ) Case / Package: 10-PowerSO Dimension: PowerSO-10 Exposed Bottom Pad Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 160A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 140nC @ 10V Max Input Capacitance: 4700pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 2.8 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031589-STV160NF03LT4
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 210W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: 175°C (TJ)
Case / Package: 10-PowerSO
Dimension: PowerSO-10 Exposed Bottom Pad
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 160A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 140nC @ 10V
Max Input Capacitance: 4700pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 2.8 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STV160NF03LT4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STV160NF03LT4
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STV160NF03LT4
MOSFET N-CH 30V 160A 10POWERSO

MOSFET N-CH 30V 160A 10POWERSO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-STV160NF03LT4 497-3252-2-ND 031589-STV160NF03LT4 STV160NF03LT4
Product Name N-Channel 160A 30V 0.0038ohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - STV160NF03LT4 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 210000 milliwatts 210000 milliwatts
TJ -65 C (-85 F) 175 C (347 F)
Unlock Full Specs
to access all available technical data